EN
  • EN
  • DE

DSPIC33FJ32MC204-E/PT

Part No DSPIC33FJ32MC204-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 9x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1035448-DSPIC33FJ32MC204-E/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC204-E/PT CAD Model

Description

Microchip Technology's DSPIC33FJ32MC204-E/PT Product Overview

The DSPIC33FJ32MC204-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor. This integration makes it an ideal choice for applications that require complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features

  • Core: The DSPIC33FJ32MC204-E/PT boasts a 16-bit modified Harvard architecture that can execute instructions in a single cycle, enhancing its performance and efficiency for critical applications.
  • Memory: It comes equipped with 32KB of Flash memory and 4KB of SRAM, providing ample space for application code and data storage.
  • Speed: This DSC operates at a maximum frequency of 40 MHz, which translates to a high instruction throughput for complex algorithms.
  • Peripherals: A suite of peripherals supports a variety of functionalities, including UART, SPI, I2C modules for communication, and PWM outputs for precise motor and power control.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for accurate sensor readings and analog signal processing.
  • Temperature Range: It is designed to operate within the industrial temperature range, ensuring reliability in harsh environments.
  • Package: The DSPIC33FJ32MC204-E/PT is available in a 44-pin TQFP package, which is suitable for space-constrained applications.

Applications

This DSC is well-suited for a range of applications, particularly where precise control and high-speed processing are required. Common applications include:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and control
  • Automotive and transportation systems
  • Robotics and unmanned systems

Design Support

Microchip Technology provides extensive support for the DSPIC33FJ32MC204-E/PT, including development tools, software libraries, and application notes. This ensures that engineers can accelerate the development process and bring their products to market more quickly and efficiently.

With its robust feature set and high level of integration, the DSPIC33FJ32MC204-E/PT from Microchip Technology stands out as a powerful and versatile solution for the most demanding digital signal control applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5412 $60.3296
19+ $6.1877 $117.5663
29+ $5.9944 $173.8376
40+ $5.8010 $232.0400
52+ $5.6077 $291.6004
69+ $5.0275 $346.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,248 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess