EN
  • EN
  • DE

DSPIC33FJ32GS606-I/PT

Part No DSPIC33FJ32GS606-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 58
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 080825-DSPIC33FJ32GS606-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name dsPIC33FJ32GS606
Introduction Date February 15, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS606-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ32GS606-I/PT

The DSPIC33FJ32GS606-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This makes it an ideal choice for applications requiring complex algorithms and control functions, such as motor control, power conversion, and sensor processing.

Key Features

  • Processing Core: At the heart of the DSPIC33FJ32GS606-I/PT is a 40 MIPS (million instructions per second) 16-bit dsPIC core, which provides the computational speed and power needed for demanding signal processing tasks.
  • Program Memory: The device comes with 32KB of flash memory, allowing for robust application development without the constant need for external memory components.
  • RAM: It includes 2KB of RAM, which can be used for data buffering and temporary data storage during complex operations.
  • Digital Signal Processing: The DSC features optimized DSP engine instructions, enabling efficient execution of digital filtering, FFT (Fast Fourier Transform), and other math-intensive operations.
  • Peripherals: An array of peripherals complements the core, including a high-speed PWM (Pulse Width Modulation) module, analog-to-digital converters (ADCs) with up to 10-bit resolution, and serial communication modules supporting I2C, SPI, and UART protocols.
  • Temperature Range: This device operates over an industrial temperature range (-40°C to +85°C), ensuring reliability and performance even in harsh environments.
  • Package: The DSPIC33FJ32GS606-I/PT is available in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications

Due to its versatile nature and powerful features, the DSPIC33FJ32GS606-I/PT is suitable for a wide range of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Audio and speech processing
  • Industrial control systems
  • Automotive and aeronautical sensor applications

As a product of Microchip Technology, a leading provider of microcontroller and analog semiconductors, the DSPIC33FJ32GS606-I/PT is backed by a strong support ecosystem, including development tools, software libraries, and a global community of developers and experts.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0730 $54.4380
14+ $7.4446 $104.2244
21+ $7.2119 $151.4499
29+ $6.9793 $202.3997
38+ $6.7466 $256.3708
50+ $6.0487 $302.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess