EN
  • EN
  • DE

DSPIC33FJ16GS504T-E/PTD22

Part No DSPIC33FJ16GS504T-E/PTD22
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056368-DSPIC33FJ16GS504T-E/PTD22
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS504T-E/PTD22 CAD Model

Description

Microchip Technology's DSPIC33FJ16GS504T-E/PTD22

The DSPIC33FJ16GS504T-E/PTD22 is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced digital signal processing applications. This product is part of the dsPIC33F family of controllers, which are renowned for their power efficiency and processing capabilities. The DSPIC33FJ16GS504T-E/PTD22 is specifically engineered to cater to applications that require complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features

  • Core: The device features a 40 MIPS dsPIC DSC core with an enhanced instruction set that includes digital signal processor (DSP) functionalities.
  • Program Memory: It comes with 16 KB of flash memory, which provides ample space for application code and data storage.
  • RAM: The controller is equipped with 2 KB of RAM, allowing for efficient data manipulation and buffering.
  • I/O Pins: It boasts 21 versatile input/output pins that support various peripheral functions and interfacing capabilities.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC with multiple channels, enabling precise measurement of analog signals.
  • Operational Temperature Range: The device operates over an extended temperature range, making it suitable for industrial environments.
  • Power Management: Advanced power management features help to reduce energy consumption during operation.
  • Packaging: The DSPIC33FJ16GS504T-E/PTD22 is available in a 44-TQFP package that ensures a compact footprint on the printed circuit board (PCB).

Applications

With its robust architecture and versatile features, the DSPIC33FJ16GS504T-E/PTD22 is ideal for a wide range of applications, including:

  • Automotive and transportation systems
  • Industrial control systems
  • Power supply and management
  • Motor control applications
  • Audio and speech processing
  • Medical devices

The DSPIC33FJ16GS504T-E/PTD22 from Microchip Technology is a powerful and reliable solution for developers looking to integrate advanced DSP capabilities into their designs. Its mix of performance, memory, and peripheral integration makes it a versatile choice for a multitude of demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess