EN
  • EN
  • DE

DSPIC33FJ16GS502T-50I/MM

Part No DSPIC33FJ16GS502T-50I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 50 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Part Number Series DSPIC33FJ16GS502
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807715-DSPIC33FJ16GS502T-50I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502T-50I/MM CAD Model

Description

Microchip Technology DSPIC33FJ16GS502T-50I/MM Product Overview

The DSPIC33FJ16GS502T-50I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This integrated circuit is ideal for applications that require advanced control algorithms and high-speed data processing, such as power conversion, motor control, and audio applications.

Key Features

  • Core: The device is built around a robust 16-bit dsPIC33F core that can execute digital signal processing instructions and control operations efficiently.
  • Speed: Operating at a maximum frequency of 50 MHz, the DSPIC33FJ16GS502T-50I/MM can perform complex computations rapidly to support real-time data processing.
  • Program Memory: It comes with 16 KB of flash memory, providing ample space for storing application code and algorithms.
  • RAM: The device is equipped with 2 KB of RAM, facilitating efficient data handling and manipulation.
  • I/O Pins: It offers 21 versatile input/output pins that can be configured for various digital interfacing needs.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation under harsh environmental conditions.
  • Packaging: The DSPIC33FJ16GS502T-50I/MM comes in a compact 28-pin QFN package, making it suitable for space-constrained applications.
  • Peripherals: On-chip peripherals include an analog-to-digital converter (ADC), Pulse Width Modulation (PWM) modules, and serial communication interfaces like UART, SPI, and I2C, providing a wide range of connectivity options.
  • Power Management: Advanced power management features help to reduce power consumption during operation, making it suitable for portable and battery-powered devices.

Applications

The DSPIC33FJ16GS502T-50I/MM is a versatile component that can be used across various sectors, including:

  • Automotive control systems
  • Industrial automation and process control
  • Power supply and power management systems
  • Robotics and servo control
  • Audio processing and sound synthesis
  • Communication systems

With its robust architecture and comprehensive feature set, the DSPIC33FJ16GS502T-50I/MM from Microchip Technology is a powerful solution for developers looking to integrate advanced control and processing capabilities into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5284 $52.6988
17+ $6.1771 $105.0107
26+ $5.9841 $155.5866
35+ $5.7911 $202.6885
45+ $5.5980 $251.9100
60+ $5.0189 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess