EN
  • EN
  • DE

DSPIC33FJ16GS502-E/MX

Part No DSPIC33FJ16GS502-E/MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28UQFN / dsPIC series Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 28-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-UQFN Exposed Pad
Supplier Device Package 28-UQFN (6x6)
Base Product Number DSPIC33FJ16GS502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1056367-DSPIC33FJ16GS502-E/MX
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502-E/MX CAD Model

Description

dSPIC33FJ16GS502-E/MX Digital Signal Controller

The dSPIC33FJ16GS502-E/MX from Microchip Technology is a high-performance 16-bit Digital Signal Controller (DSC) that combines the benefits of microcontrollers with the digital signal processing capabilities required for demanding applications. This DSC is specifically designed for applications that require efficient, high-speed data processing and manipulation, such as digital power conversion, motor control, and audio processing.

This particular model, encapsulated in a 28-pin QFN package, boasts a rich set of features that make it an ideal choice for advanced technical solutions. At its core, the dSPIC33FJ16GS502-E/MX operates at a maximum frequency of 40 MHz, with a modified Harvard architecture that enhances the execution of DSP instructions.

Key features of the dSPIC33FJ16GS502-E/MX include:

  • 16-bit modified Harvard architecture that allows it to execute instructions efficiently.
  • 16-bit wide data path and 24-bit wide instructions, ensuring high performance for time-critical applications.
  • High-Speed PWM modules which are essential for precise control in power applications.
  • ADC with up to 10-bit resolution, providing accurate analog to digital conversions.
  • Flexible communication interfaces such as I2C, SPI, and UART for easy connectivity with other devices.
  • Robust on-chip peripherals that support a wide range of applications without the need for additional components.
  • Flash memory of 16 KB and RAM of 2 KB for program and data storage.
  • Extended temperature range, making it reliable in various environmental conditions.

The dSPIC33FJ16GS502-E/MX is also known for its power efficiency, which is critical in portable and power-sensitive applications. With its built-in power-on reset, brown-out reset, and voltage regulators, this DSC ensures reliable operation even in unstable power conditions.

Whether you're designing an advanced motor control system, a sophisticated digital power supply, or any other application that requires a blend of control and signal processing, the dSPIC33FJ16GS502-E/MX offers a compact, powerful solution that can meet your technical requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess