EN
  • EN
  • DE

DSPIC33FJ12GP201-I/SO

Part No DSPIC33FJ12GP201-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 18-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name DSPIC33FJ12GP201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917664-DSPIC33FJ12GP201-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12GP201-I/SO CAD Model

Description

Microchip Technology's DSPIC33FJ12GP201-I/SO

The DSPIC33FJ12GP201-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced DSC integrates the power of a digital signal processor (DSP) with the versatility of a microcontroller (MCU), making it an ideal choice for a wide range of applications that require complex algorithms and control processes.

Key Features

  • Core: The device is built around a 16-bit modified Harvard architecture that runs up to 40 MIPS (Million Instructions Per Second) performance with a 3.0-3.6V operating voltage range, providing a robust foundation for computationally intensive tasks.
  • Memory: It includes 12 KB of Flash memory and 1 KB of RAM, sufficient for small to medium-sized applications. The Flash memory is self-programmable under software control, which simplifies firmware updates.
  • Peripheral Features: This DSC boasts an array of peripherals such as an I2C™ module for serial communication, a Serial Peripheral Interface (SPI), and two UART modules for additional serial communication options.
  • Timers: It contains a set of timers, including a 16-bit timer/counter and input capture/output compare/PWM peripherals, which are crucial for precise timing operations and PWM signal generation.
  • Analog Features: The DSPIC33FJ12GP201-I/SO provides a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, enabling the conversion of analog signals for digital processing.
  • Package: It comes in a compact SOIC package, making it suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

The DSPIC33FJ12GP201-I/SO is versatile enough to be used in a variety of applications, including motor control, power supplies, automotive systems, embedded audio, and industrial control systems. Its ability to handle complex algorithms makes it particularly useful for applications involving digital signal processing, such as filtering and FFT (Fast Fourier Transform) computations.

With its robust set of features and capabilities, the DSPIC33FJ12GP201-I/SO from Microchip Technology stands out as an exceptional choice for designers looking to integrate DSP functionality with the ease of use of a traditional microcontroller.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5353 $52.7471
17+ $6.1828 $105.1076
26+ $5.9896 $155.7296
35+ $5.7964 $202.8740
45+ $5.6032 $252.1440
60+ $5.0235 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess