EN
  • EN
  • DE

DSPIC33FJ128MC802-I/SO

Part No DSPIC33FJ128MC802-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name dsPIC33FJ128MC802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917663-DSPIC33FJ128MC802-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC802-I/SO CAD Model

Description

Microchip Technology's DSPIC33FJ128MC802-I/SO

Introducing the DSPIC33FJ128MC802-I/SO, a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, engineered to deliver the efficiency of a microcontroller (MCU) with the computational power of a digital signal processor (DSP). This hybrid device is an ideal solution for applications that require complex algorithms, precise control, and real-time response, such as motor control, power supplies, and advanced sensing systems.

Key Features:

  • High-Speed DSP Engine: The core of the DSPIC33FJ128MC802-I/SO operates at a speed of up to 40 MIPS (Million Instructions Per Second), providing the computational performance needed for demanding signal processing tasks.
  • Generous Memory: It comes equipped with 128 KB of flash memory and 16 KB of SRAM, ample space for robust applications and complex firmware.
  • Flexible Communication: The device includes a variety of communication interfaces such as I²C, SPI, UART, and CAN, allowing for versatile connectivity options with other components in a system.
  • Robust Peripheral Set: With its rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and input capture, the DSPIC33FJ128MC802-I/SO can handle a wide range of functionalities in embedded systems.
  • Extended Temperature Range: This DSC operates over an industrial temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Advanced Control Capabilities:

The DSPIC33FJ128MC802-I/SO is specifically designed for advanced closed-loop control systems. Its DSP capabilities make it suitable for fast Fourier transforms (FFT), digital filtering, and control algorithms that require high-speed mathematical computations. The device's Motor Control PWMs and Quadrature Encoder Interface make it an excellent choice for precision motor control applications.

Easy Integration:

Enclosed in a compact 28-pin SOIC package, the DSPIC33FJ128MC802-I/SO is designed for space-constrained applications. Its pin compatibility with other dsPIC33F family members allows for easy scalability and flexibility in design. The device is also supported by Microchip's MPLAB® development ecosystem, providing designers with comprehensive software and hardware development tools to streamline the product development process.

Whether you're designing an advanced control system or looking to enhance your application with powerful signal processing capabilities, the DSPIC33FJ128MC802-I/SO from Microchip Technology offers a blend of performance, memory, and peripherals to meet your needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2943 $61.4715
10+ $10.0876 $100.8760
16+ $9.7724 $156.3584
22+ $9.4572 $208.0584
28+ $9.1419 $255.9732
37+ $8.1962 $303.2594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess