EN
  • EN
  • DE

DSPIC33FJ128GP804-I/PT

Part No DSPIC33FJ128GP804-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 13x10b/12b, D/A 2x16b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 037073-DSPIC33FJ128GP804-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP804-I/PT CAD Model

Description

dSPIC33FJ128GP804-I/PT Digital Signal Controller

The dSPIC33FJ128GP804-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a DSP with the simplicity and ease-of-use of an MCU. Ideal for applications that require complex, real-time signal processing, this DSC is an excellent choice for designers in the automotive, industrial control, motor control, power conversion, and consumer electronics markets.

Key Features:

  • Core Performance: The dSPIC33FJ128GP804-I/PT operates at a maximum frequency of 40 MIPS, providing robust computational capabilities for demanding applications.
  • Program Memory: Equipped with 128KB of flash memory, this DSC offers ample space for complex algorithms and application code.
  • Data RAM: With 16KB of RAM, it provides sufficient temporary data storage for real-time processing tasks.
  • Digital I/O: The device features versatile I/O options, including up to 21 external interrupt sources and 5 input capture units, making it highly adaptable to a wide range of applications.
  • PWM Outputs: It includes advanced PWM capabilities with up to 8 outputs for precise motor control and power conversion.
  • Analog Features: The DSC comes with a 10-bit A/D converter with up to 16 channels, allowing for accurate analog signal acquisition.

Advanced Peripherals:

The dSPIC33FJ128GP804-I/PT boasts a rich set of peripherals including UART, SPI, and I2C modules for communication, as well as a Quadrature Encoder Interface and a Charge Time Measurement Unit for specialized control applications.

Robust Design:

With an industrial temperature range of -40°C to +85°C and a 44-pin TQFP package, this DSC is built to withstand harsh environments and fit into compact spaces. Additionally, it features a single-supply 3.3V operation, making it power-efficient and suitable for a variety of electronic designs.

Programmability and Support:

Microchip's MPLAB® development environment supports the dSPIC33FJ128GP804-I/PT, providing a comprehensive software suite for device programming, emulation, and debugging. This ensures a smooth development experience from prototype to production.

Whether you're working on advanced motor control schemes, sophisticated audio processing, or any application requiring high-speed mathematical operations, the dSPIC33FJ128GP804-I/PT offers a balance of performance, power efficiency, and flexibility to meet your design challenges.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1859 $64.7436
8+ $13.2808 $106.2464
12+ $12.8657 $154.3884
17+ $12.4507 $211.6619
21+ $12.0357 $252.7497
28+ $10.7906 $302.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess