EN
  • EN
  • DE

DRV5023AJQLPGMQ1

Part No DRV5023AJQLPGMQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT),Tape & Box (TB)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 12mT Trip, 1mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40047-6,-296-40047-1-ND,2156-DRV5023AJQLPGMQ1,296-40047-6-ND,296-40047-2-ND,DRV5023AJQLPGMQ1-ND,TEXTISDRV5023AJQLPGMQ1,296-40047-2,296-40047-3,296-40047-1,296-40047-6INACTIVE
Standard Package 3,000
Win Source Part Number 977399-DRV5023AJQLPGMQ1
Ultra Librarian 3D Model Ultra Librarian DRV5023AJQLPGMQ1 CAD Model

Description

The DRV5023AJQLPGMQ1 is a digital-latch Hall effect sensor designed by Texas Instruments, engineered for precision and reliability in detecting magnetic fields in a wide array of applications. This advanced sensor is a perfect choice for industrial, consumer, and automotive markets, providing a robust solution for magnetic field detection.

Key Features

  • High Sensitivity and Accuracy: The DRV5023AJQLPGMQ1 offers high magnetic sensitivity, ensuring accurate detection of magnetic fields with precision.
  • Digital Latch Output: This sensor includes a digital latch feature, which holds its output state until the magnetic field is reversed, providing stable and reliable readings.
  • Wide Operating Voltage Range: With an operating voltage range from 2.5V to 38V, the DRV5023 is versatile and can be integrated into various systems with different power requirements.
  • Low Power Consumption: Designed for efficiency, it has a low current consumption rate, making it suitable for battery-powered applications.
  • Temperature Range: The device can operate over a broad temperature range from -40°C to 125°C, accommodating harsh environmental conditions.
  • Robust Package: Housed in an ultra-small X2SON package, the DRV5023AJQLPGMQ1 is compact and suitable for space-constrained applications.

Applications

The DRV5023AJQLPGMQ1 is a versatile component that can be used in a variety of applications, including:

  • Position and speed sensing in industrial equipment
  • Open and close detection in consumer electronics
  • Proximity detection in security systems
  • Flow metering in utility meters
  • Brushless DC motor commutation in automotive and industrial automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DRV5023AJQLPGMQ1 is no exception. This product is designed to meet the stringent requirements of the industrial and automotive markets, ensuring high reliability and performance. Its ability to withstand extreme conditions makes it an ideal choice for applications that demand the highest level of robustness and longevity.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3402 $51.0300
360+ $0.2792 $100.5120
555+ $0.2705 $150.1275
765+ $0.2617 $200.2005
990+ $0.2530 $250.4700
1,325+ $0.2268 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,653 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess