EN
  • EN
  • DE

DSPIC33CH64MP503T-I/M5

Part No DSPIC33CH64MP503T-I/M5
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 88KB FLASH 36UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203111-DSPIC33CH64MP503T-I/M5
Win Source Part Number Cross
Category Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer Microchip Technology
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH64MP503T-I/M5 CAD Model

Description

Microchip Technology's DSPIC33CH64MP503T-I/M5

The DSPIC33CH64MP503T-I/M5 is a high-performance digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This 16-bit microcontroller integrates the functionality of a microcontroller with the processing power of a digital signal processor (DSP), making it an ideal choice for applications that require complex algorithms and control processes.

Key Features

  • Core Performance: The DSPIC33CH64MP503T-I/M5 is built around a dual-core architecture that includes a Master core and a Slave core, both operating at up to 70 MIPS (Million Instructions Per Second). This dual-core design enables parallel processing and efficient handling of multiple tasks simultaneously.
  • Memory: It comes with 64 KB of Flash memory for program storage and 8 KB of RAM for data, which is ample for a wide range of applications.
  • Advanced Peripheral Integration: The device includes a rich set of peripherals such as PWMs (Pulse Width Modulators), timers, UARTs (Universal Asynchronous Receiver/Transmitters), SPI (Serial Peripheral Interface) and I2C modules for communication, and ADCs (Analog-to-Digital Converters) for precise analog signal measurement.
  • Robust Design: With its extended temperature range and robust design, the DSPIC33CH64MP503T-I/M5 is suited for industrial applications that require reliable performance under harsh conditions.
  • Power Management: The device supports multiple power-saving modes, which make it suitable for power-sensitive applications, allowing for efficient power management and longer battery life in portable devices.
  • Development Support: Microchip provides comprehensive development tools for the DSPIC33CH64MP503T-I/M5, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, from initial design to final programming and debugging.

Applications

The DSPIC33CH64MP503T-I/M5 is versatile and can be used in a variety of applications such as motor control, power conversion, industrial automation, automotive systems, and IoT devices. Its high level of integration and processing capability makes it particularly well-suited for applications that require advanced control algorithms and real-time processing, such as sensor fusion, advanced robotics, and complex communication systems.

Overall, the DSPIC33CH64MP503T-I/M5 is a powerful and flexible solution for designers looking to create sophisticated control systems with a single chip, reducing development time and increasing system reliability.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9226 $59.2260
24+ $4.8597 $116.6328
37+ $4.7078 $174.1886
51+ $4.5559 $232.3509
66+ $4.4040 $290.6640
88+ $3.9485 $347.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess