dsPIC33FJ128GP708A-I/PT - Microchip Technology
The dsPIC33FJ128GP708A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational performance and advanced control capabilities suitable for a wide range of applications. This DSC integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP), making it ideal for applications that require complex algorithms and precise control, such as motor control, power conversion, and sensing applications.
Key Features:
- Core: 16-bit dsPIC core with 40 MIPS performance at 40 MHz clock speed, enabling efficient handling of complex algorithms.
- Program Memory: 128 KB of Flash memory, providing ample space for application code.
- Data RAM: 16 KB, allowing for efficient data manipulation and storage.
- Digital I/O: Versatile I/O options with up to 53 pins, including support for digital communication protocols such as SPI, I2C, and UART for easy interfacing with peripherals.
- ADC: 10-bit Analog-to-Digital Converter with up to 32 channels, offering precise analog signal measurement capabilities.
- Timers: Multiple 16-bit and 32-bit timers for accurate event timing and PWM generation.
- Operating Voltage: 3.0V to 3.6V, providing a range of power supply options for different application requirements.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under harsh conditions.
- Packaging: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, suitable for compact PCB designs.
Applications:
The dsPIC33FJ128GP708A-I/PT is designed for applications that demand high-speed digital signal processing combined with traditional microcontroller functionality. It is an excellent choice for:
- Advanced Motor Control Systems
- Power Supply and Power Management
- Industrial Automation and Process Control
- Automotive and Transportation Systems
- Audio Processing and Pro Audio Equipment
- Medical Devices and Instrumentation
With its robust set of features and capabilities, the dsPIC33FJ128GP708A-I/PT from Microchip Technology is a versatile and powerful component that can enhance the performance and functionality of a vast array of electronic systems.