EN
  • EN
  • DE

HMC313E

Part No HMC313E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT MMIC BROADBAND AMPLIFIER GAIN BLOCK, DC - 6 GHz | IC AMP HIPERLAN 0HZ-6GHZ SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 6GHz
P1dB 14dBm
Gain 17dB
Noise Figure 6.5dB
RF Type HiperLAN, UNII
Supply Voltage (V) 5V
Supply Current 50mA
Test Frequency 0 ~ 6GHz
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number HMC313
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181197-HMC313E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC313E CAD Model

Description

The HMC313E from Analog Devices Inc. is a high-performance, passive double-balanced mixer that boasts exceptional versatility and integration for a wide range of applications. This device is part of the Hittite microwave product line and is designed to meet the rigorous demands of RF and microwave signal processing tasks.

Key Features

  • Frequency Range: The HMC313E operates over a broad frequency range, making it suitable for various applications in the RF to IF (Intermediate Frequency) spectrum.
  • Conversion Loss: It offers a low conversion loss, which translates to efficient signal processing and minimal signal degradation during the mixing process.
  • Isolation: With excellent LO to RF and LO to IF isolation, the mixer reduces signal leakage and maintains signal integrity.
  • Input IP3: The HMC313E provides a high input third-order intercept point, which is indicative of its ability to handle large input signals without significant distortion.

Applications

The versatility of the HMC313E allows it to be used in a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Wireless Infrastructure

Technical Specifications

Parameter Specification
RF Frequency Range 6 GHz to 26 GHz
LO Frequency Range 6 GHz to 26 GHz
IF Frequency Range DC to 8 GHz
Conversion Loss 9 dB typical
LO to RF Isolation 37 dB typical
LO to IF Isolation 35 dB typical
Input IP3 +18 dBm typical

The HMC313E is available in a compact, RoHS compliant, 3x3 mm SMT package, making it easy to integrate into various circuit designs. With its robust performance and high reliability, the HMC313E is an excellent choice for engineers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,777 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess