EN
  • EN
  • DE

MAX5940AESA+T

Part No MAX5940AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF PD INTFC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Controller (PD)
Maximum Power 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 36.6V ~ 67V
Supply Current 400μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX5940
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704824-MAX5940AESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5940AESA+T CAD Model

Description

The MAX5940AESA+T from Maxim Integrated is a state-of-the-art Ethernet Power Sourcing Equipment (PSE) interface IC designed to simplify the implementation of Power over Ethernet (PoE) in networked devices. This compact, highly integrated device is an essential component for PSE systems that need to deliver power to Power over Ethernet Powered Devices (PDs) over standard Ethernet cables.

The MAX5940AESA+T operates in accordance with the IEEE 802.3af standard, ensuring compatibility with a wide range of PDs while maintaining the integrity and efficiency of power delivery. This IC is capable of providing a maximum of 15.4W of power per port, making it an ideal solution for powering VoIP phones, wireless access points, network cameras, and other Ethernet-enabled devices that require remote power.

Featuring an integrated MOSFET, this device simplifies design and reduces external component count. It also includes comprehensive safety features such as overcurrent protection, undercurrent detection, and thermal shutdown to ensure reliable operation under varying conditions. The MAX5940AESA+T also supports automatic classification and power management of connected PDs, allowing for efficient power allocation and conservation across the network.

The MAX5940AESA+T comes in a compact 16-pin narrow SOIC package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for deployment in environments with challenging thermal conditions. The “T” suffix indicates that this IC is provided in tape and reel packaging, which is optimized for high-volume production environments.

Integrating the MAX5940AESA+T into your PSE design will ensure robust power delivery, minimize design complexity, and provide a scalable solution for your network power requirements. Whether you are developing enterprise-grade networking equipment or industrial automation systems, this PSE interface IC from Maxim Integrated will help you deliver reliable, compliant PoE solutions to your customers.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Innovisionsemi
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7196 $62.9156
25+ $4.6939 $117.3475
39+ $4.5472 $177.3408
53+ $4.4006 $233.2318
68+ $4.2539 $289.2652
91+ $3.8138 $347.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess