EN
  • EN
  • DE

DSPIC33FJ06GS101T-I/SO

Part No DSPIC33FJ06GS101T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001369-DSPIC33FJ06GS101T-I/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33F
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS101T-I/SO CAD Model

Description

Microchip Technology's DSPIC33FJ06GS101T-I/SO Digital Signal Controller

The DSPIC33FJ06GS101T-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the enhanced capabilities of a digital signal processor. This integration makes it an ideal choice for a wide range of applications, including motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The device features a 16-bit modified Harvard architecture with an up to 40 MIPS performance at 3.0-3.6V, providing the computational power needed for complex algorithms and signal processing tasks.
  • Program Memory: It comes with 6 KB of on-chip flash memory, allowing for robust application development without the need for external memory components.
  • Data RAM: With 1 KB of RAM, this DSC provides sufficient space for data storage and manipulation.
  • Advanced Peripherals: The DSPIC33FJ06GS101T-I/SO includes specialized peripherals such as a high-speed PWM module, analog-to-digital converters (ADCs), and input capture modules to support a variety of control applications.
  • High-Temperature Operation: The industrial temperature range of -40°C to +125°C ensures reliable operation in harsh environments.
  • Serial Communication: Integrated serial communication modules support UART, SPI, and I2C, enabling easy connectivity with other devices and systems.
  • Power Management: The device features flexible clock switching, power-saving modes, and an on-chip voltage regulator, which contribute to reduced power consumption and increased battery life in portable applications.
  • Package: It is offered in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

Applications

With its robust feature set, the DSPIC33FJ06GS101T-I/SO is well-suited for a variety of applications, including:

  • Brushless DC (BLDC) and other motor control systems
  • Power supply and power management systems
  • Embedded audio and voice processing
  • Industrial automation and process control
  • Automotive and transportation systems

Microchip Technology's commitment to quality and long-term availability makes the DSPIC33FJ06GS101T-I/SO a reliable choice for developers seeking a high-performance DSC that can meet the demands of both current and future embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9845 $59.8140
29+ $4.0900 $118.6100
44+ $3.9621 $174.3324
61+ $3.8343 $233.8923
78+ $3.7065 $289.1070
105+ $3.3231 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess