EN
  • EN
  • DE

DSPIC33EV256GM106T-I/PTVAO

Part No DSPIC33EV256GM106T-I/PTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 256 KB, 16384 Bytes, 70 MHz, 4.5 to 5.5V, TQFP-64, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126723-DSPIC33EV256GM106T-I/PTVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM106T-I/PTVAO CAD Model

Description

dsPIC33EV256GM106T-I/PTVAO - Microchip Technology

The dsPIC33EV256GM106T-I/PTVAO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the processing power of a digital signal processor. This product is part of the dsPIC33E series and is specifically engineered for a wide range of applications, including industrial control, motor control, automotive systems, and consumer electronics.

At the core of the dsPIC33EV256GM106T-I/PTVAO lies a robust architecture that boasts a maximum CPU speed of 70 MIPS, providing ample computational bandwidth for complex algorithms and signal processing tasks. The device comes equipped with 256KB of flash memory, allowing significant program storage, and 16KB of RAM for efficient data handling. Additionally, this DSC features an array of peripherals that enhance its versatility, such as a variety of timers, input capture, output compare, and a Quadrature Encoder Interface for advanced motor control applications.

Connectivity is a key strength of this product, with support for multiple communication interfaces including UART, SPI, I2C, and CAN, making it suitable for networked applications. Furthermore, the dsPIC33EV256GM106T-I/PTVAO has a built-in Analog-to-Digital Converter (ADC) with up to 10 MSPS, ensuring precise analog signal measurement, critical for sensor interfacing and real-time control systems.

The dsPIC33EV256GM106T-I/PTVAO is available in a 64-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing ample I/O for complex applications. Its temperature range of -40°C to 85°C ensures reliable operation in harsh environments. Microchip's commitment to quality is evident in this product's design, which is tailored for robust performance and long-term reliability.

For development support, Microchip provides a comprehensive suite of software tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB XC16 Compiler. These tools, along with a wide range of development boards and reference designs, simplify the development process and reduce time to market for products based on the dsPIC33EV256GM106T-I/PTVAO.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.6419 $89.6419
2+ $86.8410 $173.6820
3+ $84.0401 $252.1203
4+ $81.2381 $324.9524
5+ $72.8343 $364.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess