EN
  • EN
  • DE

DSPIC33EP64GS506T-E/PT

Part No DSPIC33EP64GS506T-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33EP64GS506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917648-DSPIC33EP64GS506T-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS506T-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP64GS506T-E/PT Product Overview

The DSPIC33EP64GS506T-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of microcontrollers with the digital signal processing capabilities of DSPs, making it an ideal choice for applications requiring complex algorithms and control functions. Manufactured by Microchip Technology, this DSC is part of the dsPIC33EPxxGS50x family, renowned for their exceptional speed, flexibility, and reliability.

This device features 64KB of flash memory and 8KB of RAM, providing ample space for application code and data storage. It operates at a maximum frequency of 70 MHz, delivering the computational power needed for demanding applications. The DSPIC33EP64GS506T-E/PT is designed with a 40MIPS dsPIC® DSC core and comes in a 64-TQFP package, ensuring a compact footprint suitable for space-constrained applications.

The DSC boasts an array of integrated peripherals, including advanced analog features such as three operational amplifiers, comparators, and a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering high precision and flexibility in signal acquisition and processing tasks. Additionally, it provides versatile connectivity options with UART, SPI, and I2C interfaces, making it easy to communicate with other devices and sensors.

One of the standout features of the DSPIC33EP64GS506T-E/PT is its Programmable Switch Mode Controller (PSMC), which simplifies the design of power conversion applications. This feature, along with the high-resolution PWM, makes it an excellent choice for power supply, lighting, and motor control applications.

For safety-critical applications, the DSC includes hardware fail-safes and a variety of diagnostic features to ensure reliable operation. It also supports DSP instructions, which are beneficial for applications involving audio processing, sensor fusion, and other complex math functions.

With its extended temperature range of -40°C to +125°C, the DSPIC33EP64GS506T-E/PT is built to perform in harsh environments, making it suitable for industrial, automotive, and consumer electronics markets. The device is also compatible with Microchip's MPLAB® development ecosystem, providing developers with comprehensive tools for programming and debugging.

In summary, the DSPIC33EP64GS506T-E/PT from Microchip Technology offers a powerful blend of microcontroller usability and digital signal processing performance, ideal for a wide range of applications that demand high-speed control and processing capabilities.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess