EN
  • EN
  • DE

UR133A-5.0V-C

Part No UR133A-5.0V-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396146-UR133A-5.0V-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133A-5.0V-C CAD Model

Description

The UR133A-5.0V-C is a positive, fixed-voltage regulator produced by UTC (Unisonic Technologies Co., Ltd.), designed to deliver a stable 5.0V output. It is part of the UR133A series and is intended for a variety of applications requiring a precise 5V power source. The suffix 'C' usually indicates specific characteristics regarding tolerance, temperature range, or packaging.

Applications:

  • Microcontroller Power: Used to provide a stable 5V supply for microcontrollers.
  • Logic Circuits: Powers 5V logic gates, buffers, and other digital ICs.
  • Sensor Power: Supplies regulated 5V for sensors requiring a stable voltage source.
  • Interface Circuits: Powers interface circuits such as RS-232 transceivers.
  • General Purpose 5V Supply: Provides a stable 5V rail for various electronic projects.

Features:

  • Fixed 5.0V Output: Delivers a precise and constant 5.0V output voltage.
  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.
  • Short Circuit Protection: Protects the device from short circuit events at the output.
  • High Accuracy: Provides accurate and reliable voltage regulation.

Benefits:

  • Stable 5V Supply: Provides a consistent and reliable 5V power supply for electronic components.
  • Enhanced Reliability: Overcurrent, thermal shutdown, and short circuit protections improve the robustness of the system.
  • Easy to Use: Requires few external components for proper operation.
  • Wide Input Voltage Range: Can operate with a variety of input voltage sources.
  • Compact Size: Available in small packages for space-constrained applications.

Additional Details:

The UR133A-5.0V-C typically comes in surface-mount packages like SOP or SOT. It requires external input and output capacitors for stability. Refer to the UTC datasheet for detailed electrical characteristics, including input voltage range, output current capability, dropout voltage, thermal resistance, and package dimensions. The 'C' suffix might indicate a particular operating temperature range or a more stringent tolerance; consult the datasheet for precise details.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess