EN
  • EN
  • DE

DSPIC33EP512GP806-E/PT

Part No DSPIC33EP512GP806-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP512GP806
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264499-DSPIC33EP512GP806-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GP806-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP512GP806-E/PT Product Overview

The DSPIC33EP512GP806-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering an ideal solution for advanced embedded control applications. This microcontroller combines the benefits of a high-speed digital signal processor (DSP) with the ease of use of a microcontroller (MCU), making it perfect for applications that require complex algorithms and precise control, such as industrial control systems, automotive applications, and Internet of Things (IoT) devices.

Key Features and Benefits

  • Enhanced Performance: With a 70 MIPS (Million Instructions Per Second) DSP engine, the DSPIC33EP512GP806-E/PT can handle computationally intensive applications efficiently.
  • Large Memory Capacity: It boasts 512 KB of flash memory and 48 KB of RAM, providing ample space for complex code and data storage.
  • Robust Peripheral Set: This DSC is equipped with a variety of peripherals, including UART, SPI, I2C modules for serial communication, as well as analog-to-digital converters (ADCs) and pulse-width modulation (PWM) outputs for precise control tasks.
  • Advanced Analog Features: The device includes high-resolution ADCs, comparators, and a charge time measurement unit (CTMU) for touch sensing or advanced sensor interfacing.
  • Flexible Connectivity: With multiple serial communication interfaces, the DSPIC33EP512GP806-E/PT can easily connect to other devices, networks, and sensors.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal interruption, as one partition can be programmed while the other is running the application.
  • Extended Temperature Range: The device operates reliably across a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the DSPIC33EP512GP806-E/PT makes it a prime candidate for a wide array of applications, including:

  • Advanced motor control
  • Automotive systems
  • Power supply and conversion
  • Industrial automation and process control
  • Audio applications and noise cancellation
  • IoT devices requiring edge processing

With its high-speed DSP capabilities, extensive memory, and rich set of peripherals, the DSPIC33EP512GP806-E/PT from Microchip Technology empowers designers to create sophisticated and responsive control applications that can meet the demands of the modern technological landscape.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess