EN
  • EN
  • DE

DSPIC33EP512GM310-E/PF

Part No DSPIC33EP512GM310-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP / dsPIC series Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DSPIC33EP512GM310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1056352-DSPIC33EP512GM310-E/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM310-E/PF CAD Model

Description

dSPIC33EP512GM310-E/PF - High-Performance Digital Signal Controller

The dSPIC33EP512GM310-E/PF from Microchip Technology is a cutting-edge digital signal controller (DSC) that combines the advantages of microcontrollers with the computational prowess of digital signal processors. This product is part of Microchip's dsPIC33E series and is designed to cater to demanding applications requiring high-speed digital processing and efficient control, such as motor control, power conversion, and sensing applications.

Key Features

  • Enhanced Performance: With a 70 MIPS dsPIC® DSC core, this controller offers lightning-fast processing capabilities, suitable for performance-intensive applications.
  • Large Memory: Equipped with 512 KB of flash memory and 48 KB of RAM, the dSPIC33EP512GM310-E/PF provides ample space for complex algorithms and data buffering.
  • Advanced Peripherals: The device includes a variety of peripherals such as high-speed ADCs, PWMs, and communication interfaces like UART, SPI, and I2C, making it highly versatile for a wide range of applications.
  • Robust Design: This DSC operates within an extended temperature range and is available in a 64-pin TQFP package, ensuring reliability and durability in harsh environments.
  • Optimized for Control: With features like DSP engine, high-resolution PWM, and fast ADCs, it is particularly well-suited for advanced control applications.

Applications

The dSPIC33EP512GM310-E/PF is ideal for a variety of applications, including:

  • Advanced Motor Control
  • Power Supply and Conversion Systems
  • Industrial Automation
  • Automotive Systems
  • Audio and Speech Processing
  • Sensor Fusion

Development Support

Microchip offers a comprehensive suite of development tools for the dSPIC33EP512GM310-E/PF, including software libraries, development boards, and the MPLAB® IDE for seamless programming and debugging. This ensures developers can quickly bring their products to market with reduced development time and cost.

With its high-speed performance, extensive memory, and versatile peripherals, the dSPIC33EP512GM310-E/PF from Microchip Technology stands out as a robust and capable digital signal controller for applications requiring precision and efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2474 $57.7422
7+ $15.7928 $110.5496
10+ $15.2992 $152.9920
14+ $14.8057 $207.2798
18+ $14.3122 $257.6196
24+ $12.8316 $307.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,486 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess