EN
  • EN
  • DE

DSPIC33EP32MC502-I/SO

Part No DSPIC33EP32MC502-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC / dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP32MC502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1224539-DSPIC33EP32MC502-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC502-I/SO CAD Model

Description

dSPIC33EP32MC502-I/SO by Microchip Technology

The dSPIC33EP32MC502-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This DSC is part of Microchip's dsPIC33E series and is encapsulated in a compact SOIC-28 package, making it suitable for space-constrained applications.

Core Features

  • Processing Power: The dSPIC33EP32MC502-I/SO features a 70 MIPS dsPIC DSC core with an integrated DSP and enhanced on-chip features, providing a perfect blend for both control and digital signal processing tasks.
  • Memory: It comes with 32 KB of flash memory and 8 KB of RAM, ensuring ample space for complex algorithms and real-time data processing.
  • Dual Partition Flash: The device includes a Live Update Flash capability, allowing for seamless firmware updates with minimal downtime.

Advanced Peripherals

  • Flexible PWM: The module includes advanced PWM peripherals suitable for sophisticated motor control applications.
  • ADC: It features a fast 10-bit Analog-to-Digital Converter (ADC) with up to 1.1 MSPS, enabling precise measurement for real-time control systems.
  • Communication Interfaces: Multiple communication interfaces are available, including UART, SPI, and I²C, facilitating easy integration with other components within a system.

Robust Design

  • Temperature Range: With an extended industrial temperature range, the dSPIC33EP32MC502-I/SO is designed to operate reliably in harsh environments.
  • EMI/EMC Performance: The device is engineered to meet stringent EMI and EMC requirements, ensuring stable performance in noise-sensitive applications.

Applications

The dSPIC33EP32MC502-I/SO is ideal for a variety of applications, including industrial control systems, automotive electronics, power supply systems, and Internet of Things (IoT) devices. Its powerful core, combined with advanced peripherals and robust design, make it a versatile choice for designers seeking a DSC that can deliver both high-speed computational performance and reliable control features.

Support and Resources

Microchip Technology provides extensive support and resources for the dSPIC33EP32MC502-I/SO, including development tools, software libraries, and application notes to assist developers in expediting the design process and bringing their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess