EN
  • EN
  • DE

DSPIC33EP32MC204T-E/PT

Part No DSPIC33EP32MC204T-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203124-DSPIC33EP32MC204T-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC204T-E/PT CAD Model

Description

dSPIC33EP32MC204T-E/PT Digital Signal Controller

The dSPIC33EP32MC204T-E/PT is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to cater to demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This 16-bit DSC is part of Microchip's dsPIC33E series and is engineered to deliver superior performance in motor control, power conversion, and sensing applications.

Key Features:

  • High-Performance CPU: This DSC features a modified Harvard architecture with a 70 MIPS (Million Instructions Per Second) performance at 3.3V, enabling fast and efficient signal processing.
  • Enhanced Memory: It is equipped with 32KB of Flash memory and 8KB of RAM, providing ample space for complex algorithms and applications.
  • Dual Partition Flash with Live Update: This feature allows for high-reliability applications by enabling firmware updates without interrupting the running application.
  • Advanced Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering precise sensing and measurement capabilities.
  • Robust Peripheral Set: A comprehensive set of peripherals supports a range of functions, including PWM outputs, input capture, timers, I2C, SPI, and UART modules for versatile communication options.
  • Flexible Power Management: The dSPIC33EP32MC204T-E/PT supports multiple power-saving modes, allowing for optimal power efficiency in various operational states.
  • Motor Control PWMs: Specialized PWMs with hardware shutdown are included, ideal for advanced motor control applications.
  • Temperature Range: This DSC operates over an extended industrial temperature range, making it suitable for harsh environments.

Applications:

The dSPIC33EP32MC204T-E/PT is designed for applications that require complex, real-time signal processing combined with the ease of use of a traditional MCU. It is particularly well-suited for:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio and Speech Processing
  • Instrumentation and Test Equipment

With its robust architecture, extensive memory, and versatile peripherals, the dSPIC33EP32MC204T-E/PT from Microchip Technology stands as a powerful solution for designers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4696 $58.1048
32+ $3.6674 $117.3568
49+ $3.5528 $174.0872
68+ $3.4381 $233.7908
87+ $3.3236 $289.1532
117+ $2.9797 $348.6249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,585 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess