EN
  • EN
  • DE

TWL6030B1A4CMRR

Part No TWL6030B1A4CMRR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Fully Integrated Power Management with Switch Mode Charger | IC POWER MGMT 187FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Handheld/Mobile Devices, OMAP
Supply Current 20μA
Supply Voltage (V) 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 187-VFBGA, FCBGA
Supplier Device Package 187-FCBGA (7x7)
Family Part Number TWL6030
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1275072-TWL6030B1A4CMRR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL6030B1A4CMRR CAD Model

Description

Introducing the TWL6030B1A4CMRR Integrated Power Management IC from Texas Instruments

The TWL6030B1A4CMRR is a highly integrated power management integrated circuit (PMIC) developed by the renowned semiconductor company, Texas Instruments (TI). This advanced chip is designed to meet the power requirements of today's sophisticated portable and handheld devices such as smartphones, tablets, and multimedia gadgets.

At the heart of the TWL6030B1A4CMRR is a smart configuration of power management functionalities that include multiple DC-DC converters, linear regulators, and a real-time clock. This PMIC is engineered to provide a comprehensive solution for managing the power supply in multi-core mobile processors, ensuring efficient power distribution and optimal battery life.

Key Features:

  • High-Efficiency Power Conversion: The PMIC features multiple step-down converters that support a high-efficiency power conversion, reducing heat dissipation and extending battery life.
  • Flexible Voltage Regulation: With its array of programmable linear regulators, the TWL6030B1A4CMRR offers flexible voltage regulation options, catering to the diverse voltage requirements of various system components.
  • Integrated Real-Time Clock (RTC): The built-in RTC provides accurate timekeeping, which is essential for time-sensitive applications and system wake-up functions.
  • Smart Reflow Compatible: The device is designed to withstand the high temperatures of lead-free soldering processes, ensuring reliability and ease of manufacturing.
  • Compact Footprint: The TWL6030B1A4CMRR comes in a compact package, making it an ideal choice for space-constrained applications.

With its advanced power management capabilities, the TWL6030B1A4CMRR from Texas Instruments is a perfect choice for designers looking to optimize their system's power efficiency and performance. Texas Instruments' commitment to quality and innovation is evident in this PMIC, providing developers with a reliable and flexible power management solution that meets the rigorous demands of modern portable electronics.

Whether you are developing the next generation of mobile devices or looking to enhance the power management system of existing products, the TWL6030B1A4CMRR offers a high level of integration and performance that can help streamline your design process and improve end-product functionality.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess