EN
  • EN
  • DE

DSPIC33EP32MC202-I/SS

Part No DSPIC33EP32MC202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Data RAM Size 2K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 040114-DSPIC33EP32MC202-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202-I/SS CAD Model

Description

dSPIC33EP32MC202-I/SS Microcontroller from Microchip Technology

The dSPIC33EP32MC202-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This powerful component is well-suited for applications requiring sophisticated algorithms and control, such as motor control, power supplies, and advanced sensors.

Key Features

  • Core: The device features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, allowing for efficient data manipulation and optimized control operations.
  • Program Memory: It boasts 32 KB of flash memory, providing ample space for complex applications and the flexibility for future firmware updates.
  • RAM: With 8 KB of RAM, this DSC can handle multiple tasks and data-intensive processes without compromise.
  • Digital I/O: The dSPIC33EP32MC202-I/SS comes with 21 digital I/O pins that can be configured to meet the needs of various peripherals and custom interfaces.
  • Timers and Communication Interfaces: It includes advanced peripherals such as QEI (Quadrature Encoder Interface), multiple 16-bit and 32-bit timers, and communication interfaces like I²C, SPI, and UART for versatile connectivity options.
  • Robust PWM Outputs: The device is equipped with high-resolution PWM outputs that are ideal for precise motor control and power conversion applications.
  • Analog Features: It also features a 10-bit A/D converter with up to 13 input channels, providing accurate analog-to-digital conversion for sensor interfacing and data acquisition tasks.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: The dSPIC33EP32MC202-I/SS is available in a space-saving 28-pin SSOP package, making it suitable for compact designs.

Applications

This DSC is ideal for a wide range of applications, particularly in the industrial, automotive, and consumer electronics sectors. Its powerful core and specialized peripherals make it a go-to choice for advanced motor control systems, power management solutions, and interactive electronic products requiring sophisticated algorithm implementation and real-time performance.

With its combination of microcontroller versatility and digital signal processing power, the dSPIC33EP32MC202-I/SS from Microchip Technology is a compelling choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,627 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess