EN
  • EN
  • DE

DSPIC33EP256MU810-I/PT

Part No DSPIC33EP256MU810-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 60 MIPs
Number of I/O 83
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 12K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 32x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 1035334-DSPIC33EP256MU810-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MU810-I/PT CAD Model

Description

dSPIC33EP256MU810-I/PT Microcontroller

The dSPIC33EP256MU810-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for a broad range of demanding applications, including advanced motor control, industrial control systems, power conversion, and sensing applications.

Key Features:

  • Core Performance: The dSPIC33EP256MU810-I/PT features a 70 MIPS (Million Instructions Per Second) dSPIC DSC core with DSP and enhanced on-chip features, providing a perfect blend of processing power and flexibility.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of RAM, this DSC can handle complex algorithms and data-intensive operations.
  • Advanced Peripheral Integration: It includes a variety of peripherals such as high-speed ADCs, DACs, PWMs, and multiple communication interfaces (I2C, SPI, UART, CAN), which facilitate versatile I/O operations and communication protocols.
  • Programmable Digital I/O: The device offers extensive digital I/O capabilities with up to 144 pins, enabling robust interfacing with external devices and sensors.
  • Robust Design: The dSPIC33EP256MU810-I/PT operates in the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Power Management: It features flexible clock switching, power-saving modes, and an on-chip voltage regulator, contributing to efficient power management.

Development Support:

Microchip provides comprehensive development tools for the dSPIC33EP256MU810-I/PT, including the MPLAB® Integrated Development Environment (IDE) and a suite of software libraries. These tools support rapid development and debugging, helping to reduce time-to-market for products utilizing this advanced DSC.

Applications:

With its sophisticated features and high level of integration, the dSPIC33EP256MU810-I/PT is suited for a wide range of applications such as advanced motor control in automotive systems, robotics, power supply and conversion systems, and complex industrial automation equipment.

Overall, the dSPIC33EP256MU810-I/PT from Microchip Technology represents a powerful solution for designers seeking to combine the capabilities of a microcontroller with the processing strength of a DSP in a single chip, providing a versatile platform for creating innovative and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6479 $68.2395
11+ $11.1983 $123.1813
16+ $10.8484 $173.5744
23+ $10.4984 $241.4632
29+ $10.1484 $294.3036
39+ $9.0986 $354.8454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess