EN
  • EN
  • DE

DSPIC33EP256GP502-I/SO

Part No DSPIC33EP256GP502-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SOIC / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP256GP502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP256GP502ISO
Standard Package 27
Win Source Part Number 1322690-DSPIC33EP256GP502-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP502-I/SO CAD Model

Description

dSPIC33EP256GP502-I/SO - Microchip Technology

The dSPIC33EP256GP502-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering the perfect blend of digital and analog functionality in a single chip. This DSC is part of Microchip's dsPIC33E series, designed to deliver the computational power and speed of a DSP with the simplicity and ease-of-use of an MCU. It's an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and industrial automation systems.

Encased in a small 28-pin SOIC package, the dSPIC33EP256GP502-I/SO provides 256 KB of flash memory and 32 KB of RAM, ensuring ample space for sophisticated applications. It operates at a voltage range of 3.0V to 3.6V, with an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

The device features a rich set of peripherals, including:

  • High-speed PWM modules for advanced motor control
  • 12-bit Analog-to-Digital Converters (ADC) for precise measurement and monitoring
  • Serial communication interfaces such as UART, SPI, and I2C for easy data exchange
  • Charge Time Measurement Unit (CTMU) for touch sensing applications

The dSPIC33EP256GP502-I/SO boasts a CPU speed of up to 70 MIPS, thanks to its 70 MHz internal oscillator, which allows for rapid processing and responsiveness. Its innovative architecture, which includes a modified Harvard architecture, multiple bus matrices, and extensive DMA channels, ensures that the device can handle multiple tasks simultaneously with minimal performance impact.

Microchip's dSPIC33EP256GP502-I/SO is also supported by the MPLAB® development ecosystem, which includes MPLAB X IDE and MPLAB XC16 compiler. This comprehensive suite of tools simplifies development and debugging, allowing engineers to bring their products to market faster. Additionally, the dsPIC33EP series is compatible with Microchip's extensive range of application-specific development boards and reference designs, further accelerating the design cycle.

In summary, the dSPIC33EP256GP502-I/SO is a powerful, versatile DSC that combines the functionality of a microcontroller with the processing power of a DSP, packaged in a compact, reliable form factor, making it an excellent choice for a wide range of advanced digital control applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1011 $54.6066
14+ $7.4676 $104.5464
21+ $7.2342 $151.9182
29+ $7.0009 $203.0261
37+ $6.7675 $250.3975
50+ $6.0674 $303.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess