EN
  • EN
  • DE

DSPIC33EP256GM710-I/PF

Part No DSPIC33EP256GM710-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit dsPIC 256KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773480-DSPIC33EP256GM710-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP256GM710
Introduction Date June 19, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM710-I/PF CAD Model

Description

Microchip Technology DSPIC33EP256GM710-I/PF

The DSPIC33EP256GM710-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing (DSP) capabilities of a digital signal processor. This hybrid device is ideal for applications that require advanced control algorithms and high-speed computation, such as motor control, power conversion, and sensing applications.

At the heart of the DSPIC33EP256GM710-I/PF is a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features. It boasts 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and algorithms. Its 44-pin TQFP (Thin Quad Flat Package) ensures a compact footprint, suitable for space-constrained designs.

Key features of the DSPIC33EP256GM710-I/PF include:

  • Dual Partition Flash with Live Update Capability: This feature allows for uninterrupted operation and firmware updates, critical for applications that cannot afford downtime.
  • Advanced Analog Features: With a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, this DSC can handle multiple analog inputs, making it perfect for sensor-rich environments.
  • Flexible Communication Interfaces: The device supports various communication protocols, including UART, SPI, I2C, and CAN, providing versatility in connecting with other peripherals and systems.
  • Robust PWM Outputs: The high-resolution PWM outputs are essential for precise motor control and power conversion applications.
  • Enhanced Peripheral Pin Select (PPS): This feature allows for more flexible mapping of peripheral functions to I/O pins, simplifying PCB layout and design.

The DSPIC33EP256GM710-I/PF is also designed with robustness in mind, featuring extended temperature ranges and high immunity to noise and other environmental factors. Its programmability and adaptability make it an excellent choice for designers looking to create sophisticated control systems without compromising on power efficiency or performance.

Whether you're developing applications in the industrial, automotive, or consumer electronics sectors, the DSPIC33EP256GM710-I/PF from Microchip Technology provides a powerful, reliable, and versatile solution that can meet the demands of your complex digital signal control tasks.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4309 $57.1545
11+ $9.3792 $103.1712
17+ $9.0861 $154.4637
23+ $8.7930 $202.2390
30+ $8.4999 $254.9970
40+ $7.6206 $304.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess