EN
  • EN
  • DE

DSPIC33EP256GM310-E/BG

Part No DSPIC33EP256GM310-E/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLSH 121TFBGA / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Base Product Number DSPIC33EP256GM310
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 184 pcs
Win Source Part Number 1381960-DSPIC33EP256GM310-E/BG
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM310-E/BG CAD Model

Description

dSPIC33EP256GM310-E/BG - High-Performance Digital Signal Controller

The dSPIC33EP256GM310-E/BG is a cutting-edge digital signal controller (DSC) from the reputable Microchip Technology, designed to deliver the perfect blend of the processing power of a DSP and the functionality of a microcontroller. This particular model is tailored for applications that require sophisticated algorithms and high-speed data processing, such as industrial control systems, automotive applications, and advanced motor control systems.

Key Features:

  • Enhanced Performance: The dSPIC33EP256GM310-E/BG operates at a maximum frequency of 70 MHz, with a 140 MHz performance in DSP operations, ensuring swift and efficient signal processing capabilities.
  • Ample Storage: It boasts 256 KB of flash memory and 32 KB of RAM, providing substantial space for complex programs and real-time data processing.
  • Dual Partition Flash: The device features Live Update Flash capability, allowing for the firmware to be updated on the fly without interrupting the operation of the application.
  • Robust Peripheral Set: Equipped with a variety of peripherals, including high-speed ADCs, DACs, PWM outputs, and multiple communication interfaces such as UART, SPI, and I2C, making it highly versatile for a range of applications.
  • Advanced Motor Control: With its high-resolution PWM and ADCs, this DSC is ideal for advanced motor control applications, providing precise control over motor functions.
  • Flexible Power Management: The device offers multiple power management options to ensure energy efficiency, including an on-chip regulator and power-saving modes.

Package and Integration:

The dSPIC33EP256GM310-E/BG comes in a 121-BGA (Body Grid Array) package, which is suitable for space-constrained applications while providing ample I/O options for connectivity. The integration of this DSC into a system is facilitated by Microchip's comprehensive development tools, including MPLAB X IDE and MPLAB XC16 Compiler, which help streamline the development process from prototype to production.

Applications:

This highly capable DSC is an excellent choice for a variety of applications, including:

  • Advanced Motor Control
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Power Supply and Conversion
  • Internet of Things (IoT) Devices

With its exceptional performance, rich set of features, and flexible integration options, the dSPIC33EP256GM310-E/BG from Microchip Technology is an ideal solution for developers looking to push the boundaries of what's possible with digital signal control.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0705 $55.3525
12+ $9.0835 $109.0020
18+ $8.7997 $158.3946
24+ $8.5158 $204.3792
31+ $8.2320 $255.1920
41+ $7.3804 $302.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess