EN
  • EN
  • DE

DSPIC33EP16GS502-I/MM

Part No DSPIC33EP16GS502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000320-DSPIC33EP16GS502-I/MM
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded -Microcontrollersy
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Speed 70 MIPs
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Base Product Number DSPIC33EP16GS502
Product Status Active
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS502-I/MM CAD Model

Description

dSPIC33EP16GS502-I/MM Digital Signal Controller

The dSPIC33EP16GS502-I/MM is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This makes it an ideal choice for a wide range of applications that require sophisticated control algorithms and real-time performance, such as motor control, power supplies, and industrial automation systems.

The device features a robust architecture with a maximum CPU speed of 70 MIPS, allowing for quick and efficient processing of digital signal processing algorithms. This speed is supported by a rich set of peripherals and a flexible interrupt system that are designed to handle complex applications with ease.

The dSPIC33EP16GS502-I/MM comes with 16 KB of RAM and 22 KB of flash memory, providing ample space for code and data storage. Its flash memory is also reprogrammable, which simplifies development and provides flexibility for future updates and bug fixes.

One of the standout features of this DSC is its advanced analog capabilities. It includes a high-speed ADC with up to 10 MSPS, which is perfect for high-speed signal acquisition. This is complemented by a pair of comparators and a Digital-to-Analog Converter (DAC) that enable the implementation of complex control algorithms and signal conditioning tasks.

Connectivity options for the dSPIC33EP16GS502-I/MM are also extensive, with support for serial communication interfaces such as UART, SPI, and I2C. Additionally, it offers specialized peripherals like PWM outputs and Quadrature Encoder Interface (QEI) for motor control applications.

This DSC is available in a compact 28-pin QFN package, making it suitable for space-constrained applications while still providing enough I/O pins for interfacing with sensors, actuators, and other electronic components.

Overall, the dSPIC33EP16GS502-I/MM from Microchip Technology is a versatile and powerful solution for developers looking to create advanced embedded systems with demanding signal processing requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5732 $51.4392
15+ $7.0345 $105.5175
23+ $6.8146 $156.7358
31+ $6.5948 $204.4388
40+ $6.3750 $255.0000
53+ $5.7155 $302.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess