EN
  • EN
  • DE

ST72F361AR6T6

Part No ST72F361AR6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1.5K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 125857-ST72F361AR6T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F361AR6T6 CAD Model

Description

ST72F361AR6T6 Microcontroller by STMicroelectronics

The ST72F361AR6T6 is a powerful and versatile microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the ST7 family, which is renowned for its high-performance microcontrollers with a wide range of features suitable for a variety of applications.

At the heart of the ST72F361AR6T6 is an 8-bit CPU which operates at a maximum frequency of 8 MHz, providing a perfect balance between processing power and power consumption. This makes it an ideal choice for applications that require efficient operation, such as battery-powered devices and industrial control systems.

With 32KB of Flash program memory, the ST72F361AR6T6 is capable of handling complex programs and algorithms. Additionally, it comes with 1KB of RAM, ensuring smooth and efficient execution of tasks. The MCU also features 256 bytes of EEPROM, which provides non-volatile memory for critical data storage that persists even after power cycles.

The ST72F361AR6T6 includes a rich set of peripherals that enhance its capabilities. It has a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing it to interface with various sensors and analog signals. The MCU also boasts two 16-bit timers, which are invaluable for precise event timing and pulse generation. Moreover, it provides a synchronous serial communication (SPI) interface and an I2C interface for communication with other microcontrollers and peripherals.

For enhanced connectivity, the ST72F361AR6T6 features a Universal Serial Bus (USB) interface, supporting USB 2.0 Full Speed. This enables the MCU to connect with computers and other USB-enabled devices for data transfer and communication.

Security and reliability are also key aspects of the ST72F361AR6T6, which includes a watchdog timer to prevent system malfunctions and an oscillator failure detection mechanism to ensure stable operation.

In summary, the ST72F361AR6T6 from STMicroelectronics is a robust and feature-packed microcontroller that is well-suited for a wide range of applications. Its combination of processing power, memory, and rich peripheral set make it a smart choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess