EN
  • EN
  • DE

DSPIC33EP128GS806-E/PT

Part No DSPIC33EP128GS806-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33EP128GS806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869738-DSPIC33EP128GS806-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS806-E/PT CAD Model

Description

dSPIC33EP128GS806-E/PT Product Overview

The dSPIC33EP128GS806-E/PT is a cutting-edge Digital Signal Controller (DSC) from the renowned manufacturer Microchip Technology. This powerful and versatile DSC is designed to deliver the optimal combination of high performance, low power consumption, and integrated peripherals for a wide range of applications.

Key Features

  • Core: The dSPIC33EP128GS806-E/PT is built around a 16-bit dsPIC33E core, which is capable of executing digital signal processing (DSP) instructions at high speed. This makes it particularly suitable for complex algorithms and high-speed control applications.
  • Memory: It boasts 128KB of flash memory and 8KB of RAM, providing ample space for code and data storage necessary for sophisticated applications.
  • Digital I/O: The device comes with numerous digital input/output pins that support various interface standards, making it highly adaptable to different digital communication needs.
  • Analog Features: Integrated into the DSC are advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Timers and PWM: It features multiple timers and up to 8 channels of Pulse Width Modulation (PWM), which are essential for accurate timing and control in applications like motor control and power conversion.
  • Communication Interfaces: The dSPIC33EP128GS806-E/PT supports a variety of serial communication interfaces, including UART, SPI, and I2C, allowing for flexible data exchange with other devices and systems.
  • Package: The device is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing enough pins for complex tasks.
  • Temperature Range: It operates within an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The dSPIC33EP128GS806-E/PT is ideal for a variety of applications, including advanced motor control, power supply and conversion, embedded audio applications, and industrial automation. Its robust architecture and comprehensive feature set make it a go-to choice for engineers looking for a DSC that can handle demanding applications while maintaining power efficiency.

Conclusion

Microchip Technology's dSPIC33EP128GS806-E/PT offers an exceptional balance of performance, power efficiency, and integrated features, making it a powerful core component for your next high-performance embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1660 $55.8300
11+ $9.1619 $100.7809
17+ $8.8756 $150.8852
24+ $8.5893 $206.1432
31+ $8.3029 $257.3899
41+ $7.4440 $305.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess