EN
  • EN
  • DE

DSPIC33EP128GM706-I/PT

Part No DSPIC33EP128GM706-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 737978-DSPIC33EP128GM706-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP128GM706
Introduction Date June 19, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM706-I/PT CAD Model

Description

Product Overview: DSPIC33EP128GM706-I/PT

The DSPIC33EP128GM706-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This DSC is a part of Microchip's dsPIC33E series and is tailored for applications that require a perfect blend of the processing power of a DSP and the functionality of a microcontroller.

Key Features

  • Core Performance: At the heart of this device is a 70 MIPS dsPIC33E core, which provides the computational speed necessary for advanced algorithms and signal processing tasks.
  • Program Memory: It comes equipped with 128 KB of flash memory, providing ample space for complex programs and real-time data processing.
  • RAM: The device has 16 KB of RAM, ensuring efficient handling of temporary data and multitasking operations.
  • Digital I/O: A variety of input/output options are available, including support for multiple communication interfaces such as UART, SPI, and I2C, making it highly versatile for system integration.
  • Robust Timer Suite: The DSC features a comprehensive set of timers, including 32-bit timers, for precise event timing and PWM generation.
  • Advanced Analog Features: The DSPIC33EP128GM706-I/PT boasts a 12-bit ADC with multiple channels, enabling accurate analog signal measurement and conversion.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for harsh environments.
  • Packaging: The device comes in a 64-TQFP package, which is compact and ideal for space-constrained applications.

Applications

Due to its rich feature set and high performance, the DSPIC33EP128GM706-I/PT is well-suited for a variety of applications, including:

  • Motor Control
  • Power Supply Control
  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices

Overall, the DSPIC33EP128GM706-I/PT from Microchip Technology is a powerful solution for developers looking to implement sophisticated control systems with demanding processing requirements. Its integration of DSP functionality with microcontroller features makes it a versatile choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess