EN
  • EN
  • DE

DSPIC33EP128GM706-I/MR

Part No DSPIC33EP128GM706-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EP128GM706
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1318864-DSPIC33EP128GM706-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM706-I/MR CAD Model

Description

Microchip Technology's DSPIC33EP128GM706-I/MR

The DSPIC33EP128GM706-I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the computational power of a Digital Signal Processor (DSP). This hybrid device is ideal for applications requiring complex algorithms and control functions, blending the best of both MCU and DSP worlds to provide an optimal solution for embedded systems.

This DSC is part of the dsPIC33E family and is packed with advanced features to support a wide range of applications, including industrial control, motor control, power conversion, and sensing applications. With its 128KB of flash memory and 16KB of RAM, the DSPIC33EP128GM706-I/MR provides ample space for robust applications and the flexibility to handle data-intensive tasks.

Key Features:

  • High-Performance DSC Core: With a maximum speed of 70 MIPS, the DSPIC33EP128GM706-I/MR can execute digital filtering algorithms, complex math functions, and control algorithms with ease.
  • Expanded Memory: Equipped with 128KB of flash memory and 16KB of SRAM, this device can store complex programs and handle large data sets.
  • Robust Peripheral Set: This DSC features a rich set of peripherals, including UARTs, SPI, and I2C interfaces, as well as advanced motor control PWMs and analog-to-digital converters (ADCs).
  • Advanced Analog Features: The integrated ADCs offer high resolution, and the device also includes comparators and a Digital-to-Analog Converter (DAC) for comprehensive analog signal management.
  • Flexible Communication: With multiple serial communication interfaces, the DSPIC33EP128GM706-I/MR can easily interface with other microcontrollers, sensors, and actuators.
  • Live Update Capability: Flash memory that supports live updating is essential for applications that require zero downtime during firmware upgrades.

The DSPIC33EP128GM706-I/MR is designed with a focus on reliability and ease of use. Its small form factor, the QFN-64 package, makes it suitable for space-constrained applications. Furthermore, it operates over an industrial temperature range (-40°C to +85°C), ensuring stable performance in harsh environments.

Microchip Technology provides comprehensive development tools and software libraries to support the DSPIC33EP128GM706-I/MR, simplifying the design process and reducing time to market for embedded system developers. With its powerful features and support, this DSC is an excellent choice for those looking to create sophisticated and efficient embedded solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess