EN
  • EN
  • DE

DSPIC33EP128GM304-I/ML

Part No DSPIC33EP128GM304-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Part Number Series DSPIC33EP128GM304
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810375-DSPIC33EP128GM304-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM304-I/ML CAD Model

Description

Microchip Technology's DSPIC33EP128GM304-I/ML

The DSPIC33EP128GM304-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This product is part of Microchip's dsPIC33E series and is particularly suitable for applications that require complex algorithms and control processes, such as motor control, power conversion, and sensor processing.

Core Features

  • High-Performance CPU: The device features a modified Harvard architecture with a 70 MIPS (Million Instructions Per Second) dsPIC® DSC core, enabling rapid execution of complex algorithms and control functions.
  • Memory: It comes equipped with 128 KB of Flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Digital Signal Processing: The DSPIC33EP128GM304-I/ML offers specialized DSP instructions that support digital filtering, matrix operations, and other advanced mathematical functions.

Advanced Peripherals

  • Flexible Communication: With a variety of communication interfaces including UART, SPI, and I2C modules, this DSC facilitates easy data exchange with other devices in complex systems.
  • Robust Timers and Input/Output: The device includes advanced timers, PWM modules, and high-speed analog-to-digital converters (ADCs), making it ideal for precision control applications.
  • Enhanced Analog Features: It boasts a 12-bit ADC with high sampling speed, as well as a comparator and a voltage reference module for improved analog performance.

Design Flexibility and Ecosystem

The DSPIC33EP128GM304-I/ML is designed for versatility, supporting a wide range of operating voltages and temperatures, making it an excellent choice for industrial and commercial applications. Additionally, Microchip provides a comprehensive development ecosystem, including MPLAB® X Integrated Development Environment (IDE) and MPLAB XC16 Compiler, which simplifies the development process for engineers. The product is also supported by Microchip's extensive range of development boards and software libraries, further accelerating the design cycle.

Package and Reliability

Encased in a compact 44-pin QFN (Quad Flat No-lead) package, the DSPIC33EP128GM304-I/ML offers a space-saving solution for PCB design. It is characterized for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments. With its robust design and Microchip's reputation for quality, this DSC is a reliable choice for designers looking to integrate advanced control capabilities into their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6537 $51.9222
15+ $7.1004 $106.5060
22+ $6.8786 $151.3292
31+ $6.6567 $206.3577
39+ $6.4348 $250.9572
53+ $5.7691 $305.7623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess