EN
  • EN
  • DE

DSPIC33CK64MP105-I/M4

Part No DSPIC33CK64MP105-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, QEI, Smart Card, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number DSPIC33CK64MP105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368529-DSPIC33CK64MP105-I/M4
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MP105-I/M4 CAD Model

Description

Microchip Technology's DSPIC33CK64MP105-I/M4 Product Overview

The DSPIC33CK64MP105-I/M4 is a cutting-edge Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the perfect blend of power and efficiency for a wide range of applications. This high-performance DSC is part of the dsPIC33CK family, which is well-suited for advanced applications that require sophisticated algorithms and processing power, such as motor control, power conversion, and sensor processing.

Key Features

  • Core: The device is built around a dsPIC33CK core that features a modified Harvard architecture, allowing it to execute instructions and access data simultaneously, thereby increasing its overall processing speed and efficiency.
  • CPU Speed: With an operating frequency of up to 100 MHz, this DSC provides a high level of performance for computationally intensive applications.
  • Program Memory: It comes with 64 KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: The device includes 8 KB of RAM, ensuring smooth operation and data processing.
  • I/O Pins: It offers a rich set of peripherals and 28 programmable input/output pins, which are highly flexible and can be tailored to specific application requirements.
  • Advanced Analog Features: The DSPIC33CK64MP105-I/M4 is equipped with advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 500 ksps, enabling precise sensor measurements and control.
  • Robust Timers and Communication Interfaces: A variety of timers, communication interfaces like UART, SPI, and I2C, and other peripherals support complex timing operations and communication with other devices.

Applications

This DSC is ideal for applications that demand robust performance and precise control, such as:

  • Automotive systems
  • Industrial automation and control systems
  • Motor control (BLDC, PMSM, ACIM)
  • Power supply and conversion
  • Advanced audio applications and IoT devices

Quality and Reliability

Microchip Technology ensures that the DSPIC33CK64MP105-I/M4 meets the highest quality and reliability standards. The device operates within an industrial temperature range of -40°C to +85°C and comes in a 44-pin QFN package. This level of reliability makes it suitable for demanding environments where consistent performance is critical.

With its advanced features and robust design, the DSPIC33CK64MP105-I/M4 from Microchip Technology stands out as a powerful solution for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3856 $51.6992
17+ $6.0600 $103.0200
26+ $5.8706 $152.6356
36+ $5.6813 $204.5268
46+ $5.4919 $252.6274
61+ $4.9238 $300.3518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess