EN
  • EN
  • DE

DSPIC33CK256MP505-E/M4

Part No DSPIC33CK256MP505-E/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48UQFN / dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number DSPIC33CK256MP505
Standard Package 61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346894-DSPIC33CK256MP505-E/M4
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP505-E/M4 CAD Model

Description

Product Overview

The DSPIC33CK256MP505-E/M4 is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the digital signal processing (DSP) capabilities of a digital signal processor. This 16-bit DSC is part of the dsPIC33CK family and is optimized for motor control, power conversion, and sensing applications requiring sophisticated control algorithms and high-speed computation.

Key Features

  • Core Performance: The DSPIC33CK256MP505-E/M4 features a 16-bit dsPIC33CK core with a maximum CPU speed of 100 MIPS (Million Instructions Per Second), providing the computational power needed for advanced algorithms.
  • Memory: It comes with 256 KB of flash memory for program storage and 32 KB of RAM for data, ensuring ample space for complex applications.
  • Advanced Control: The DSC includes dedicated motor control PWMs and ADCs, making it ideal for precision control tasks.
  • Robust Peripheral Set: A rich set of peripherals supports a variety of functions, including multiple serial communication modules (UART, SPI, I2C), timers, and input/output ports.
  • Functional Safety: The device is designed with features to support functional safety standards, making it suitable for safety-critical applications.
  • Operating Voltage: The operating voltage range of 3.0V to 3.6V allows for flexible power supply design and compatibility with various electronic systems.
  • Temperature Range: With an extended industrial temperature range, the DSPIC33CK256MP505-E/M4 can operate reliably in harsh environments.

Applications

The DSPIC33CK256MP505-E/M4 is versatile and can be used in a wide range of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation and Process Control
  • Automotive and Transportation
  • Robotics and Drones
  • Medical Devices
  • Audio Applications

Support and Resources

Microchip Technology provides comprehensive support for the DSPIC33CK256MP505-E/M4, including development tools, software libraries, and application notes. This ensures developers can rapidly prototype and deploy solutions using this advanced digital signal controller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess