EN
  • EN
  • DE

ATSAMA5D44B-CU

Part No ATSAMA5D44B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MPU SAMA5D4 600MHZ 361TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000941-ATSAMA5D44B-CU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microprocessors
Series SAMA5D4
Package Tray
Core Processor ARM® Cortex®-A5
Speed 600MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 361-TFBGA
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D44B-CU CAD Model

Description

Microchip Technology's ATSAMA5D44B-CU: A High-Performance Microprocessor

The ATSAMA5D44B-CU is a cutting-edge microprocessor from Microchip Technology, designed to deliver exceptional performance and reliability for a wide range of embedded applications. As part of the SAMA5 series, this processor is built on the ARM Cortex-A5 core, providing a perfect balance between high computational power and energy efficiency.

Key Features of ATSAMA5D44B-CU

  • Core: ARM Cortex-A5 processor running up to 536MHz, which offers a robust platform for complex computing tasks while maintaining low-power consumption.
  • Memory Support: Integrated with a multi-layered bus matrix and a wide range of flexible memory interfaces including SDRAM, LPDDR2, and more, ensuring ample storage and efficient data management.
  • Graphics: Comes with an LCD controller with graphics acceleration for creating smooth and visually appealing user interfaces, making it ideal for human-machine interaction applications.
  • Connectivity: Features an extensive set of connectivity options such as Gigabit Ethernet, USB, CAN, and more, providing versatile communication possibilities.
  • Security: Equipped with advanced security features including a secure boot, hardware encryption engines, and tamper detection, ensuring the protection of sensitive data and prevention of unauthorized access.
  • Package: Available in a 361-ball BGA package, designed for space-constrained applications while offering robustness and ease of integration into various designs.

Applications

The ATSAMA5D44B-CU processor is suitable for a vast array of applications, particularly where high performance, low power, and advanced security are necessary. It is an excellent choice for industrial control systems, smart energy gateways, human-machine interfaces (HMIs), IoT devices, and medical equipment.

Why Choose ATSAMA5D44B-CU?

Microchip Technology's commitment to quality and long-term support makes the ATSAMA5D44B-CU a reliable choice for designers and engineers. Its extensive feature set, combined with the ARM Cortex-A5 core, provides a scalable solution that can adapt to the evolving demands of modern embedded systems. Whether you're developing a simple control system or a complex multimedia interface, the ATSAMA5D44B-CU offers the performance, connectivity, and security to meet your needs.

Choose the ATSAMA5D44B-CU for your next project and experience the power and flexibility that Microchip Technology processors have to offer.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess