EN
  • EN
  • DE

DSPIC33CH128MP508-I/PT

Part No DSPIC33CH128MP508-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 152KB FLASH 80TQFP / dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 69
Program Memory Size 152KB (152K x 8)
Program Memory Type FLASH, PRAM
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 34x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33CH128MP508
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1322162-DSPIC33CH128MP508-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH128MP508-I/PT CAD Model

Description

Microchip Technology's DSPIC33CH128MP508-I/PT

The DSPIC33CH128MP508-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of today's embedded control applications. This microcontroller combines the processing power of a Digital Signal Processor (DSP) with the versatility of a microcontroller (MCU), making it an ideal choice for applications that require advanced algorithms and control processes.

At the heart of the DSPIC33CH128MP508-I/PT is a dual-core architecture that includes a Master core and a Slave core. The Master core can run at up to 70 MIPS (Million Instructions Per Second), while the Slave core is optimized for DSP operations and can also run at up to 70 MIPS. This dual-core setup allows for efficient handling of complex control algorithms and real-time processing tasks.

The device comes with 128KB of Flash memory and 24KB of RAM, providing ample space for code storage and data processing. The Flash memory technology is designed for efficient code execution and endurance, ensuring reliable operation over the product's lifetime. The DSPIC33CH128MP508-I/PT also features an array of peripherals that include high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces such as UART, SPI, and I2C for connectivity with other devices and systems.

With its robust set of features, the DSPIC33CH128MP508-I/PT excels in a variety of applications, including motor control, power conversion, industrial automation, and Internet of Things (IoT) devices. Its extended temperature range and 64-pin TQFP (Thin Quad Flat Package) make it suitable for deployment in harsh environments.

For design flexibility, the DSPIC33CH128MP508-I/PT is supported by Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and programming/debugging solutions. This comprehensive support helps to streamline the development process and reduce time to market for products utilizing this advanced DSC.

In summary, the DSPIC33CH128MP508-I/PT from Microchip Technology is a powerful and flexible DSC that provides the perfect blend of DSP and MCU capabilities, ideal for a wide range of high-performance embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0388 $64.3104
18+ $6.5962 $118.7316
28+ $6.3906 $178.9368
38+ $6.1839 $234.9882
49+ $5.9783 $292.9367
65+ $5.3592 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,018 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess