EN
  • EN
  • DE

DSPIC30F6011-20I/PF

Part No DSPIC30F6011-20I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 64TQFP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number DSPIC30F6011
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F601120IPF,DSPIC30F601120IPFR,DSPIC30F601120IPFR-ND,DSPIC30F601120IPF-NDR
Standard Package 90
Win Source Part Number 1322425-DSPIC30F6011-20I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6011-20I/PF CAD Model

Description

dSPIC30F6011-20I/PF: A High-Performance Digital Signal Controller

The dSPIC30F6011-20I/PF is a robust digital signal controller (DSC) designed and manufactured by Microchip Technology, a leader in providing microcontroller and analog semiconductors. This product is part of the dsPIC30F family, which is renowned for its high-speed digital signal processing capabilities combined with the functionality of a microcontroller.

With a 30 MIPS (Million Instructions Per Second) performance at 5V, the dsPIC30F6011-20I/PF is optimized for applications that require precise, complex computations, and real-time processing, such as motor control, power conversion, and sensing applications. Its core is designed to execute digital signal processing (DSP) instructions efficiently, making it an ideal choice for embedded applications that require mathematical functions and algorithms.

Key Features:

  • High-Performance DSC Core: The device features a 16-bit modified Harvard architecture that allows it to perform at up to 30 MIPS while executing DSP instructions in a single cycle.
  • Ample Program Memory: It boasts 144 KB of on-chip Flash program memory, which is ample space for complex applications, and 8 KB of SRAM for data.
  • Robust Peripheral Set: This DSC comes with a range of integrated peripherals, including timers, input capture, output compare, PWM, UART, SPI, I2C modules, and analog-to-digital converters (ADCs).
  • Flexible Oscillator Options: It supports various oscillator options including a precision internal oscillator and an external crystal oscillator for accurate timing requirements.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

The dSPIC30F6011-20I/PF is encapsulated in an 80-pin TQFP (Thin Quad Flat Pack) package that provides a compact footprint for space-constrained applications. It also features a JTAG interface for on-chip debugging and programming, simplifying development and reducing time-to-market.

For engineers and designers looking for a powerful DSC that can handle complex algorithms and control tasks, the dsPIC30F6011-20I/PF from Microchip Technology stands out as a reliable and efficient choice. Its combination of DSP functionality with the ease of use of a microcontroller makes it a versatile component for a wide range of advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess