EN
  • EN
  • DE

DSPIC30F5013-20I/PT

Part No DSPIC30F5013-20I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 80TQFP / MCU 16-bit dsPIC RISC 66KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 773462-DSPIC30F5013-20I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F5013
Introduction Date April 02, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5013-20I/PT CAD Model

Description

Product Overview: DSPIC30F5013-20I/PT

The DSPIC30F5013-20I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor (DSP). This 16-bit DSC is part of Microchip's renowned dsPIC30F family, which is known for its robust architecture, designed to cater to demanding applications that require advanced algorithms and signal processing capabilities.

Key Features:

  • Core: The device features a 30 MIPS (Million Instructions Per Second) dsPIC DSC core with 24-bit wide instructions and 16-bit wide data path, which is capable of executing digital filter algorithms, precision control, and complex math functions efficiently.
  • Memory: It comes equipped with 144 KB of Flash program memory and 8 KB of SRAM, providing ample space for complex applications and real-time data processing.
  • Timers and Communication Interfaces: The DSPIC30F5013-20I/PT includes a variety of peripherals such as timers, input capture, output compare, PWM modules, and multiple communication interfaces including UART, SPI, and I2C for versatile connectivity options.
  • Analog Features: The device offers a rich set of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing the precision needed for intricate analog sensing and monitoring tasks.
  • Operating Conditions: It operates over an industrial temperature range (-40°C to +85°C) and has a voltage range of 2.5V to 5.5V, ensuring reliable performance in a variety of harsh environments.
  • Packaging: The DSC comes in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications while allowing for efficient heat dissipation and reliable electrical connections.

Applications:

The DSPIC30F5013-20I/PT is ideal for applications that require complex math operations and high-speed control loops, such as motor control, power supplies, advanced sensors, and communication systems. Its ability to execute DSP algorithms makes it particularly useful in audio processing, speech recognition, and image processing tasks.

With its robust feature set, the DSPIC30F5013-20I/PT from Microchip Technology stands out as a versatile and powerful component for designers looking to bridge the gap between traditional microcontrollers and digital signal processors.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3309 $54.9927
7+ $15.0408 $105.2856
11+ $14.5708 $160.2788
15+ $14.1007 $211.5105
19+ $13.6307 $258.9833
25+ $12.2206 $305.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess