EN
  • EN
  • DE

DSPIC30F4013-20I/PT

Part No DSPIC30F4013-20I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 48KB Flash 3.3V/5V Automotive 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773460-DSPIC30F4013-20I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F4012
Introduction Date July 28, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4013-20I/PT CAD Model

Description

Microchip Technology DSPIC30F4013-20I/PT Product Overview

The DSPIC30F4013-20I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) with the peripheral integration and ease-of-use of a microcontroller (MCU). This versatile DSC is ideal for a wide range of applications, including motor control, power conversion, sensor processing, and audio signal processing.

Key Features

  • Core Performance: The DSPIC30F4013-20I/PT features a 16-bit modified Harvard architecture that can execute up to 30 MIPS (Million Instructions Per Second) at 5V, providing the power needed for computationally intensive tasks.
  • Program Memory: It comes with 48 Kbytes of flash memory, allowing for robust application development without the need for frequent external memory access.
  • RAM: With 2 Kbytes of RAM, this DSC provides enough space for efficient data manipulation and buffer storage.
  • High-Speed PWM: The device includes specialized peripherals such as high-speed Pulse Width Modulators (PWM) for advanced motor control and power conversion applications.
  • Robust Timer Suite: A comprehensive set of timers supports a variety of timing and counting functions, including input capture, output compare, and time-based control.
  • Analog Features: Integrated 10-bit Analog-to-Digital Converters (ADC) with up to 13 channels enable the DSPIC30F4013-20I/PT to interface with analog sensors and devices.
  • Communication Interfaces: Multiple serial communication options are available, including UART, SPI, and I2C modules, facilitating easy data transfer and peripheral connectivity.
  • Temperature Range: The device operates over an industrial temperature range, from -40°C to +85°C, ensuring reliable performance in challenging environments.
  • Package: Housed in a 44-pin TQFP package, the DSPIC30F4013-20I/PT is compact and suitable for space-constrained applications.

Applications

The DSPIC30F4013-20I/PT is an excellent choice for designers who require a single-chip solution for embedded systems that demand high-speed DSP operations and microcontroller flexibility. Its advanced features make it well-suited for applications in automotive control systems, industrial automation, robotics, power management systems, and smart sensors.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The DSPIC30F4013-20I/PT is backed by Microchip's robust development tools, comprehensive technical documentation, and a global network of technical support services, ensuring that developers have the resources they need to bring their products to market quickly and efficiently.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9575 $54.5325
25+ $4.0677 $101.6925
39+ $3.9406 $153.6834
53+ $3.8135 $202.1155
68+ $3.6863 $250.6684
91+ $3.3050 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,694 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess