EN
  • EN
  • DE

DSPIC30F4012-30I/SP

Part No DSPIC30F4012-30I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 28SDIP / MCU 16-bit dsPIC RISC 48KB Flash 3.3V/5V Automotive 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 773459-DSPIC30F4012-30I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F4012
Introduction Date July 28, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4012-30I/SP CAD Model

Description

Microchip Technology's DSPIC30F4012-30I/SP Product Overview

The DSPIC30F4012-30I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This hybrid device is particularly suitable for applications that require complex signal processing capabilities along with the ease of use and flexibility of a microcontroller.

Key Features

  • Core: The DSPIC30F4012-30I/SP features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 30 MIPS (Million Instructions Per Second) at 30MHz.
  • Program Memory: It comes with 48 Kbytes of flash memory, providing ample space for application code storage.
  • Data RAM: The device includes 2 Kbytes of data RAM, which facilitates the storage of temporary data during processing.
  • Digital I/O: It offers versatile I/O options with 30 programmable digital I/O pins for interfacing with external devices and sensors.
  • Analog Inputs: The controller is equipped with a 10-bit analog-to-digital converter (ADC) with up to 13 channels, allowing for precise measurement of analog signals.
  • Timers: Multiple timers are included for timing and control operations, including a 16-bit timer and a watchdog timer for system reliability.
  • Communication Interfaces: It supports various serial communication protocols such as UART, SPI, and I2C, enabling easy connectivity with other devices and peripherals.
  • Operating Voltage: The operating voltage range of 2.5V to 5.5V makes it suitable for a wide range of power supply conditions.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this DSC can operate reliably in harsh environmental conditions.
  • Packaging: The device is available in a 28-pin SPDIP (Plastic Dual In-line Package) form factor.

Applications

The DSPIC30F4012-30I/SP is ideal for a variety of applications, including but not limited to motor control, power conversion, sensor processing, and audio processing. Its robust feature set and high-speed operation make it a great choice for embedded systems that require sophisticated signal manipulation, precise timing, and real-time control. Designers and engineers can leverage this DSC to create efficient, powerful, and compact systems across various industries.

Overall, the DSPIC30F4012-30I/SP from Microchip Technology is a versatile and powerful component that blends the capabilities of digital signal processing with the functionality of a microcontroller, enabling advanced embedded solutions for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3067 $72.9201
6+ $19.9439 $119.6634
8+ $19.3207 $154.5656
11+ $18.6974 $205.6714
14+ $18.0742 $253.0388
19+ $16.2045 $307.8855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess