The BZV49-C39 is a high-precision Zener diode manufactured by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed to provide a reliable voltage reference with a nominal Zener voltage of 39 volts. It is an essential component for voltage regulation and stabilization in a wide array of electronic circuits.
Key Features
- Zener Voltage (VZ): 39V with a tolerance of ±5% for precise voltage regulation.
- Power Dissipation (PTOT): Capable of dissipating up to 1W power, making it suitable for high-power applications.
- Package: Available in a compact SOT223 surface-mount package, which is ideal for space-constrained applications.
- Thermal Resistance: Offers low thermal resistance, ensuring efficient heat dissipation during operation.
- Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, providing reliable performance under extreme conditions.
Applications
The BZV49-C39 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation in power supplies.
- Overvoltage protection circuits.
- Reference elements in precision circuits.
- Switching operations in digital electronics.
- Energy management systems.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZV49-C39 Zener diode is produced with strict quality control measures and rigorous testing to ensure it meets the industry standards for reliability and performance. This component is RoHS compliant and free from hazardous substances, making it a safe and environmentally friendly choice for electronic designs.
Whether you're designing a consumer electronic device, industrial equipment, or automotive electronics, the BZV49-C39 Zener diode from NXP is a trusted solution for stable and precise voltage regulation.