EN
  • EN
  • DE

DSPIC30F3014-20I/P

Part No DSPIC30F3014-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 40DIP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number DSPIC30F3014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F3014-20IP
Standard Package 10
Win Source Part Number 1322325-DSPIC30F3014-20I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3014-20I/P CAD Model

Description

dSPIC30F3014-20I/P Microcontroller

The dSPIC30F3014-20I/P is a high-performance 16-bit digital signal controller (DSC) crafted by Microchip Technology, which seamlessly blends the control features of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP). This hybrid design makes the dSPIC30F3014-20I/P an ideal choice for applications requiring sophisticated algorithms and control functions, such as motor control, power supplies, and converters, as well as audio and telecommunication processing.

Key Features

  • Core Performance: The device operates at a maximum frequency of 20MHz, providing robust processing capabilities with a modified Harvard architecture that executes instructions in a single cycle.
  • Program Memory: It comes with 48 Kbytes of flash memory, which is ample for storing complex programs and algorithms.
  • RAM: The controller is equipped with 2 Kbytes of RAM, facilitating efficient data handling and manipulation.
  • Input/Output: The dSPIC30F3014-20I/P features 30 versatile I/O pins, which can be used for various digital and analog inputs and outputs, enhancing the controller's adaptability to different tasks.
  • Timers and Communication: It includes multiple timers, as well as serial communication modules for UART, SPI, and I2C, enabling it to handle complex timing tasks and communicate with other devices or systems.
  • Analog Features: The controller boasts a 10-bit analog-to-digital converter (ADC) with up to 13 channels, providing accurate analog signal measurements.
  • Temperature Range: This robust component is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The dSPIC30F3014-20I/P is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting and is compatible with standard PCB layouts.

Applications

Due to its powerful features, the dSPIC30F3014-20I/P is a versatile component that can be used in a wide range of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power conversion and management
  • Audio processing and sound synthesis
  • Telecommunications
  • Embedded control applications

Overall, the dSPIC30F3014-20I/P from Microchip Technology is a robust and flexible DSC that offers the perfect blend of control and computational capabilities for sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess