EN
  • EN
  • DE

DSPIC30F3013T-20E/ML

Part No DSPIC30F3013T-20E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V Automotive 44-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773450-DSPIC30F3013T-20E/ML
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC30F3013
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013T-20E/ML CAD Model

Description

Microchip Technology DSPIC30F3013T-20E/ML

The DSPIC30F3013T-20E/ML from Microchip Technology is a high-performance, 16-bit digital signal controller (DSC) that combines the benefits of a microcontroller with the processing power of a digital signal processor to deliver a versatile and robust solution for embedded control applications. This device is part of the dsPIC30F family and is particularly well-suited for applications that require complex, real-time signal processing capabilities, such as motor control, power supplies, and advanced sensing.

Featuring a maximum CPU speed of 20 MIPS (Million Instructions Per Second), the DSPIC30F3013T-20E/ML is designed to execute digital signal processing algorithms efficiently. It comes with 24KB of flash memory and 2KB of SRAM, providing ample space for application code and data storage. The device operates at a voltage range of 2.5V to 5.5V, making it adaptable to various power supply configurations.

This DSC is equipped with a rich set of peripherals, including:

  • Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise measurement of analog signals.
  • PWM outputs for motor control and power conversion applications.
  • Serial communication interfaces such as UART, SPI, and I2C for easy data exchange with other devices and systems.
  • A Quadrature Encoder Interface (QEI) for precise position and speed sensing in motor control applications.

The DSPIC30F3013T-20E/ML is available in a 28-pin QFN (Quad Flat No-lead) package, providing a compact footprint for space-constrained applications while still offering enough I/O ports for complex tasks. Its extended temperature range ensures reliable operation in harsh environments.

Microchip's MPLAB development environment supports the DSPIC30F3013T-20E/ML, offering a comprehensive suite of tools for code development, simulation, and debugging. This DSC is also compatible with Microchip's extensive range of application libraries and software solutions, which can help to reduce development time and accelerate time-to-market for embedded systems designers.

Whether you're designing sophisticated industrial control systems or innovative consumer electronics, the DSPIC30F3013T-20E/ML offers a blend of performance, flexibility, and reliability that can help you meet the demands of your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess