EN
  • EN
  • DE

DSPIC30F2020-20E/SP

Part No DSPIC30F2020-20E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC30F2020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917614-DSPIC30F2020-20E/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2020-20E/SP CAD Model

Description

Microchip Technology DSPIC30F2020-20E/SP Product Overview

The DSPIC30F2020-20E/SP is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) with the integrated features and ease-of-use of a microcontroller (MCU). This product is ideal for applications requiring complex, real-time signal processing such as motor control, power supplies, intelligent sensing, and audio processing.

Key Features

  • High-Performance DSC Core: The DSPIC30F2020-20E/SP features a 16-bit modified Harvard architecture that can execute up to 30 MIPS (Million Instructions Per Second) at 5V, with a 20MHz crystal oscillator, making it suitable for performance-intensive applications.
  • Advanced Peripheral Integration: This DSC includes a variety of integrated peripherals such as an ADC, PWM, timers, and UART, which help to reduce external component count and system costs while improving overall system reliability.
  • Programmable Digital I/O: The device offers a range of flexible I/O options that can be programmed to suit various application needs, providing designers with the ability to customize their systems effectively.
  • Robust Memory Architecture: With 12KB of Flash memory and 512 Bytes of RAM, the DSPIC30F2020-20E/SP is equipped to handle complex algorithms and data structures. The Flash memory also supports self-programming for easy firmware updates.
  • Power Management: The DSC supports multiple power-saving modes, which enable the design of energy-efficient systems and extend the life of battery-powered devices.

Applications

The DSPIC30F2020-20E/SP is versatile and can be used across a broad spectrum of applications. Its robust design and advanced features make it particularly well-suited for:

  • Automotive applications, including engine management and power steering
  • Industrial control systems such as robotics and automated machinery
  • Consumer electronics, including audio processing and smart home devices
  • Power management systems, including converters and inverters

Package and Quality

The DSPIC30F2020-20E/SP comes in a 28-pin SPDIP (Plastic Dual In-line Package) that is both robust and suitable for prototyping as well as mass production. Microchip Technology ensures high standards of quality and reliability for their products, providing designers with confidence in the performance and longevity of their applications.

Overall, the DSPIC30F2020-20E/SP is a powerful and flexible solution for developers looking to incorporate advanced signal processing capabilities with the convenience of a microcontroller interface.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0570 $66.1710
7+ $18.0977 $126.6839
10+ $17.5329 $175.3290
14+ $16.9670 $237.5380
18+ $16.4010 $295.2180
24+ $14.7043 $352.9032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess