EN
  • EN
  • DE

DSPIC30F2010T-30I/MM

Part No DSPIC30F2010T-30I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC30F2010
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337974-DSPIC30F2010T-30I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010T-30I/MM CAD Model

Description

dSPIC30F2010T-30I/MM - A High-Performance Digital Signal Controller by Microchip Technology

The dSPIC30F2010T-30I/MM is a robust digital signal controller (DSC) designed by Microchip Technology, crafted to deliver the efficiency of a microcontroller with the enhanced computational power and performance of a digital signal processor. This seamless integration makes it an ideal choice for applications that require complex algorithms and control systems, such as motor control, power supplies, and industrial automation.

Key Features:

  • High-Performance DSC Core: The device features a 16-bit modified Harvard architecture that allows it to execute DSP instructions at high speeds, which is essential for computationally intensive tasks.
  • Flexible Clocking Options: With a maximum operating frequency of 30 MHz, the dSPIC30F2010T-30I/MM ensures swift processing capabilities. It supports various clock sources, including external, crystal, and internal oscillators, providing versatility in system design.
  • Advanced Peripheral Integration: The controller is equipped with a rich set of peripherals, including PWM modules with independent timers for motor control, 10-bit A/D converters for precise analog signal measurement, and UART, SPI, and I²C modules for serial communication.
  • Program Memory: It comes with 12 KB of flash memory, which is sufficient for storing complex applications and algorithms.
  • Data RAM: The device boasts 1 KB of RAM, allowing efficient data manipulation and buffer storage.
  • Robust Design: Encased in a compact 28-pin QFN package, the dSPIC30F2010T-30I/MM is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The dSPIC30F2010T-30I/MM is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Advanced motor control systems, including BLDC, PMSM, and ACIM motors.
  • Smart power supply units that require precise digital control.
  • Industrial automation systems where accurate timing and control are paramount.
  • Automotive applications, including sensor processing and actuator control.

Microchip Technology's dSPIC30F2010T-30I/MM is a powerful solution for designers who need a single chip that combines the best of both worlds: the ease of use of a microcontroller and the processing power of a DSP. Its rich feature set and robust design make it a go-to choice for engineers looking to develop sophisticated control systems that demand reliability and high performance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0795 $70.3975
10+ $11.5523 $115.5230
16+ $11.1920 $179.0720
22+ $10.8304 $238.2688
28+ $10.4689 $293.1292
37+ $9.3867 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,272 pieces
In Stock: 19,636 pieces Factory Stock: 19,636 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess