EN
  • EN
  • DE

DS1807E+T&R

Part No DS1807E+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description DS1807 Series 65 Tabs I2C 45 kOhm Volatile SMT Digital Potentiometer -TSSOP-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Composition Potentiometer
Interface I2C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 2 mA
Number of Circuits 2
Number of Pins 14
Number of Positions 64
Number of Taps 65
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 45 kΩ
RoHS Compliant
Taper Logarithmic
Temperature Coefficient 750 ppm/°C
Tolerance 20 %
Win Source Part Number 994878-DS1807E+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1807E+T&R CAD Model

Description

Maxim Integrated DS1807E+T&R Digital Potentiometer

Maxim Integrated's DS1807E+T&R is a versatile digital potentiometer designed for applications requiring a reliable and precise variable resistance solution. This compact and efficient component is ideal for adjusting and controlling voltage, current, and signal levels in a wide range of electronic circuits.

Key Features

  • Dual Potentiometer Design: The DS1807E+T&R features two digitally controlled potentiometers in one package, providing a dual-channel configuration that is perfect for stereo audio applications or dual-mode adjustments.
  • Nonvolatile Memory: Each potentiometer's wiper position is stored in nonvolatile memory (EEPROM), ensuring that the settings are maintained even after the power is cycled.
  • High Resolution: With 256-position adjustment capability, this digital potentiometer offers fine-tuning for precise control over resistance settings.
  • I²C Interface: The device includes an I²C serial interface for communication, allowing for easy integration into a digital system and enabling control through a microcontroller or processor.
  • Wide Operating Voltage Range: The DS1807E+T&R operates over a broad voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Low Temperature Coefficient: With a low temperature coefficient, the potentiometer ensures stable performance over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Compact Package: Supplied in a compact T&R (tape and reel) packaging, it is designed for automated assembly processes, facilitating efficient manufacturing.

Applications

The DS1807E+T&R is commonly used in consumer electronics, industrial control systems, and communication devices. Its precise control capabilities make it an excellent choice for volume control in audio systems, LCD screen adjustment, and calibration of sensors and instrumentation. Additionally, it can be used for setting bias voltages, fine-tuning filters, and adjusting power supplies in various electronic circuits.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1807E+T&R is no exception. This digital potentiometer is designed to meet stringent industry standards, ensuring reliable performance and longevity in demanding applications.

You May Also Be Interested in

Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess