EN
  • EN
  • DE

DSPIC30F2010-30I/MM

Part No DSPIC30F2010-30I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 040113-DSPIC30F2010-30I/MM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010-30I/MM CAD Model

Description

Microchip Technology's DSPIC30F2010-30I/MM Product Overview

The DSPIC30F2010-30I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to seamlessly blend the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This integration makes the DSPIC30F2010-30I/MM an ideal choice for applications requiring sophisticated algorithms, such as motor control, power conversion, and sensor processing.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture with an up to 30 MIPS performance at 30MHz clock speed, offering a robust platform for executing complex digital signal processing routines and control algorithms.
  • Memory: It comes with 12KB of on-chip Flash memory for program storage and 512 Bytes of RAM for data, providing ample space for application code and variables.
  • Advanced PWM: The enhanced Pulse Width Modulation (PWM) modules support motor control and power conversion applications, with features like independent output modes and dead-time control.
  • Robust Timers: Multiple 16-bit and 32-bit timers are available, including a dedicated motor control PWM timer, ensuring precise event timing and system control.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 4 input channels enables the DSPIC30F2010-30I/MM to interface with analog sensors and transducers.
  • Communication Interfaces: The device includes a variety of communication peripherals such as UART, SPI, and I2C for versatile connectivity options.
  • Temperature Range: The DSPIC30F2010-30I/MM operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Package: It is available in a compact 28-pin QFN package, suitable for space-constrained applications.

Applications

The DSPIC30F2010-30I/MM is well-suited for a wide range of applications, including:

  • Brushless DC (BLDC) motor control
  • AC Induction motor control
  • Automotive and aerospace systems
  • Power supply and power management systems
  • Industrial automation and robotics
  • Smart sensors and instrumentation

With its blend of control and DSP capabilities, the DSPIC30F2010-30I/MM from Microchip Technology provides a versatile platform for developing advanced embedded systems requiring precise motor control, efficient power management, and real-time signal processing.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 859 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess