EN
  • EN
  • DE

DSC6331JA1CB-054.0000T

Part No DSC6331JA1CB-054.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-1.0% / 54 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 54 MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343482-DSC6331JA1CB-054.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331JA1CB-054.0000T CAD Model

Description

Product Overview: DSC6331JA1CB-054.0000T

The DSC6331JA1CB-054.0000T is a high-performance, low-jitter, MEMS oscillator from the reputable manufacturer Microchip Technology. This precision timing device is designed to meet the stringent requirements of modern electronic systems, providing a reliable clock source across a wide range of applications including networking, telecommunications, computing, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 54.0000 MHz, offering a stable and accurate timing solution for high-speed digital systems.
  • Supply Voltage: It supports a supply voltage of 1.8V, making it compatible with low-power devices and applications.
  • Packaging: The DSC6331JA1CB-054.0000T comes in a compact 4-SMD, no lead package, ensuring minimal footprint on the PCB and ease of integration into various designs.
  • Temperature Stability: This oscillator maintains stable performance over a broad temperature range, ensuring reliability in diverse operating conditions.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered devices and helps to reduce overall power consumption in systems.
  • Output Type: The device provides a CMOS output, which is widely used and easily interfaced with a variety of logic families.

Applications

The DSC6331JA1CB-054.0000T is suitable for use in a multitude of applications, including but not limited to:

  • High-speed data communications equipment
  • Wireless infrastructure
  • Storage systems
  • Internet of Things (IoT) devices
  • Industrial controls and automation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331JA1CB-054.0000T is no exception. It is manufactured to meet the high standards of reliability and performance that customers expect from Microchip. The device is RoHS compliant and is designed to ensure long-term stability and consistent operation throughout its lifespan.

With its robust feature set and Microchip's reputation for excellence, the DSC6331JA1CB-054.0000T is an excellent choice for designers looking for a reliable MEMS oscillator for their next project.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess