EN
  • EN
  • DE

DSC6331HL1AB-072.5000

Part No DSC6331HL1AB-072.5000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 72.5 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 72.5 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342961-DSC6331HL1AB-072.5000
Ultra Librarian 3D Model Ultra Librarian DSC6331HL1AB-072.5000 CAD Model

Description

Product Overview: DSC6331HL1AB-072.5000

The DSC6331HL1AB-072.5000 is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This precision device is engineered to provide a stable and reliable clock signal for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 72.5000 MHz, offering high precision and stability for timing-critical applications.
  • Supply Voltage: It is designed to work with a supply voltage in the range of 1.71V to 3.63V, accommodating various system power requirements.
  • Output Type: The device provides a CMOS output, ensuring compatibility with a variety of digital circuits.
  • Package: Housed in a compact 4-SMD, no lead package, the DSC6331HL1AB-072.5000 is suitable for space-constrained applications.
  • Temperature Stability: With an operating temperature range of -40°C to +85°C, this oscillator maintains consistent performance across a broad spectrum of environmental conditions.
  • Low Jitter: The low jitter characteristic of this oscillator makes it ideal for applications requiring high signal integrity.

Applications

The DSC6331HL1AB-072.5000 is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and wireless communication systems.
  • High-performance computing and storage platforms.
  • Industrial and automotive electronics that demand precise timing.
  • Consumer electronics, including wearables and smart home devices.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC6331HL1AB-072.5000 is no exception, undergoing rigorous testing to ensure its performance in the most demanding conditions. Users can trust this MEMS oscillator to deliver consistent, accurate timing solutions for their critical electronic systems.

Ordering Information

For detailed product specifications, pricing, and ordering information, customers can visit Microchip Technology's official website or contact their local Microchip sales representative. The DSC6331HL1AB-072.5000 is ready to meet the timing requirements of your next high-performance project.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess